RAB Lighting Vandal Resistant Commercial Fixture VAN5F84QTW

Description
12-1/4 INCH L X 12-1/4 INCH W X 11-3/8 INCH H SIZE WHITE POWDER COATED FINISH SQUARE SHAPE UL, UL (CANADA AND US) APPROVAL CEILING MOUNTING ELECTRONIC, QUAD TAP BALLAST TYPE 2 LAMP(S) YES LAMP INCLUDED GX24Q-4 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE 84 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION LAMP INTENSITY 6400 LUMEN INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW VAN5 MODEL
Datasheet
Description
12-1/4 INCH L X 12-1/4 INCH W X 11-3/8 INCH H SIZE WHITE POWDER COATED FINISH SQUARE SHAPE UL, UL (CANADA AND US) APPROVAL CEILING MOUNTING ELECTRONIC, QUAD TAP BALLAST TYPE 2 LAMP(S) YES LAMP INCLUDED GX24Q-4 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE 84 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION LAMP INTENSITY 6400 LUMEN INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW VAN5 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Commercial Fixture - VAN5F84QTW - RAB Lighting
Northvale, NJ, USA
Vandal Resistant Commercial Fixture
VAN5F84QTW
Vandal Resistant Commercial Fixture VAN5F84QTW
12-1/4 INCH L X 12-1/4 INCH W X 11-3/8 INCH H SIZE WHITE POWDER COATED FINISH SQUARE SHAPE UL, UL (CANADA AND US) APPROVAL CEILING MOUNTING ELECTRONIC, QUAD TAP BALLAST TYPE 2 LAMP(S) YES LAMP INCLUDED GX24Q-4 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE 84 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION LAMP INTENSITY 6400 LUMEN INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW VAN5 MODEL
  • 12-1/4 INCH L X 12-1/4 INCH W X 11-3/8 INCH H SIZE
  • WHITE POWDER COATED FINISH
  • SQUARE SHAPE
  • UL, UL (CANADA AND US) APPROVAL
  • CEILING MOUNTING
  • ELECTRONIC, QUAD TAP BALLAST TYPE
  • 2 LAMP(S)
  • YES LAMP INCLUDED
  • GX24Q-4 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE
  • 84 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
  • APPLICATION WET LOCATION
  • LAMP INTENSITY 6400 LUMEN
  • INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW
  • VAN5 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VAN5F84QTW
Product Name Vandal Resistant Commercial Fixture
Application Commercial
Fixture Type Ceiling Fixtures; Fluorescent Lights
Lamp Type Fluorescent
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details