RAB Lighting Vandal Resistant Commercial Fixture VAN5F84QTW/E2

Description
12 1/4 INCH L X 12 1/4 INCH W X 11 3/8 INCH D SIZE WHITE POWDER COATED FINISH SQUARE SHAPE UL (CANADA AND US) APPROVAL CEILING MOUNTING ELECTRONIC, QUAD TAP BALLAST TYPE 2 LAMP(S) YES LAMP INCLUDED GX24Q-4 COMPACT FLUORESCENT TRIPLE TUBE LAMP TYPE (2) 42 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE CLEAR INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE RAB[R] BRAND INCLUDES 277 V EMERGENCY BATTERY BACKUP VAN5 MODEL
Datasheet
Description
12 1/4 INCH L X 12 1/4 INCH W X 11 3/8 INCH D SIZE WHITE POWDER COATED FINISH SQUARE SHAPE UL (CANADA AND US) APPROVAL CEILING MOUNTING ELECTRONIC, QUAD TAP BALLAST TYPE 2 LAMP(S) YES LAMP INCLUDED GX24Q-4 COMPACT FLUORESCENT TRIPLE TUBE LAMP TYPE (2) 42 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE CLEAR INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE RAB[R] BRAND INCLUDES 277 V EMERGENCY BATTERY BACKUP VAN5 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Commercial Fixture - VAN5F84QTW/E2 - RAB Lighting
Northvale, NJ, USA
Vandal Resistant Commercial Fixture
VAN5F84QTW/E2
Vandal Resistant Commercial Fixture VAN5F84QTW/E2
12 1/4 INCH L X 12 1/4 INCH W X 11 3/8 INCH D SIZE WHITE POWDER COATED FINISH SQUARE SHAPE UL (CANADA AND US) APPROVAL CEILING MOUNTING ELECTRONIC, QUAD TAP BALLAST TYPE 2 LAMP(S) YES LAMP INCLUDED GX24Q-4 COMPACT FLUORESCENT TRIPLE TUBE LAMP TYPE (2) 42 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE CLEAR INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE RAB[R] BRAND INCLUDES 277 V EMERGENCY BATTERY BACKUP VAN5 MODEL
  • 12 1/4 INCH L X 12 1/4 INCH W X 11 3/8 INCH D SIZE
  • WHITE POWDER COATED FINISH
  • SQUARE SHAPE
  • UL (CANADA AND US) APPROVAL
  • CEILING MOUNTING
  • ELECTRONIC, QUAD TAP BALLAST TYPE
  • 2 LAMP(S)
  • YES LAMP INCLUDED
  • GX24Q-4 COMPACT FLUORESCENT TRIPLE TUBE LAMP TYPE
  • (2) 42 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • CLEAR INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
  • RAB[R] BRAND
  • INCLUDES 277 V EMERGENCY BATTERY BACKUP
  • VAN5 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VAN5F84QTW/E2
Product Name Vandal Resistant Commercial Fixture
Application Commercial
Fixture Type Ceiling Fixtures; Fluorescent Lights
Lamp Type Fluorescent
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details