RAB Lighting Vandal Resistant Commercial Fixture VAN4F26/277

Description
12 INCH L X 12 INCH W X 5 1/4 INCH D SIZE CLEAR FINISH SQUARE SHAPE UL (CANADA AND US) APPROVAL NPF BALLAST TYPE 2 LAMP(S) YES LAMP INCLUDED GX23 COMPACT FLUORESCENT TWIN TUBE LAMP TYPE (2) 13 W LAMP WATTAGE HEAVY GAUGE COLD ROLLED STEEL BACK PLATE HOUSING MATERIAL 277 V LAMP/BALLAST VOLTAGE CLEAR INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE RAB[R] BRAND VAN4 MODEL
Datasheet
Description
12 INCH L X 12 INCH W X 5 1/4 INCH D SIZE CLEAR FINISH SQUARE SHAPE UL (CANADA AND US) APPROVAL NPF BALLAST TYPE 2 LAMP(S) YES LAMP INCLUDED GX23 COMPACT FLUORESCENT TWIN TUBE LAMP TYPE (2) 13 W LAMP WATTAGE HEAVY GAUGE COLD ROLLED STEEL BACK PLATE HOUSING MATERIAL 277 V LAMP/BALLAST VOLTAGE CLEAR INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE RAB[R] BRAND VAN4 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Commercial Fixture - VAN4F26/277 - RAB Lighting
Northvale, NJ, USA
Vandal Resistant Commercial Fixture
VAN4F26/277
Vandal Resistant Commercial Fixture VAN4F26/277
12 INCH L X 12 INCH W X 5 1/4 INCH D SIZE CLEAR FINISH SQUARE SHAPE UL (CANADA AND US) APPROVAL NPF BALLAST TYPE 2 LAMP(S) YES LAMP INCLUDED GX23 COMPACT FLUORESCENT TWIN TUBE LAMP TYPE (2) 13 W LAMP WATTAGE HEAVY GAUGE COLD ROLLED STEEL BACK PLATE HOUSING MATERIAL 277 V LAMP/BALLAST VOLTAGE CLEAR INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE RAB[R] BRAND VAN4 MODEL
  • 12 INCH L X 12 INCH W X 5 1/4 INCH D SIZE
  • CLEAR FINISH
  • SQUARE SHAPE
  • UL (CANADA AND US) APPROVAL
  • NPF BALLAST TYPE
  • 2 LAMP(S)
  • YES LAMP INCLUDED
  • GX23 COMPACT FLUORESCENT TWIN TUBE LAMP TYPE
  • (2) 13 W LAMP WATTAGE
  • HEAVY GAUGE COLD ROLLED STEEL BACK PLATE HOUSING MATERIAL
  • 277 V LAMP/BALLAST VOLTAGE
  • CLEAR INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
  • RAB[R] BRAND
  • VAN4 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VAN4F26/277
Product Name Vandal Resistant Commercial Fixture
Application Commercial
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details