RAB Lighting Vandal Resistant Commercial Fixture VAN3F42MS

Description
7-3/8 INCH L X 9 INCH W X 9 INCH H SIZE BRONZE POWDER COATED FINISH RECTANGULAR SHAPE UL, UL (CANADA AND US) APPROVAL NPF BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED GX24Q-4 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION SENSOR CASE CONSTRUCTION PRECISION MOLDED LEXAN VAN3 MODEL
Datasheet
Description
7-3/8 INCH L X 9 INCH W X 9 INCH H SIZE BRONZE POWDER COATED FINISH RECTANGULAR SHAPE UL, UL (CANADA AND US) APPROVAL NPF BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED GX24Q-4 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION SENSOR CASE CONSTRUCTION PRECISION MOLDED LEXAN VAN3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Commercial Fixture - VAN3F42MS - RAB Lighting
Northvale, NJ, USA
Vandal Resistant Commercial Fixture
VAN3F42MS
Vandal Resistant Commercial Fixture VAN3F42MS
7-3/8 INCH L X 9 INCH W X 9 INCH H SIZE BRONZE POWDER COATED FINISH RECTANGULAR SHAPE UL, UL (CANADA AND US) APPROVAL NPF BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED GX24Q-4 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION SENSOR CASE CONSTRUCTION PRECISION MOLDED LEXAN VAN3 MODEL
  • 7-3/8 INCH L X 9 INCH W X 9 INCH H SIZE
  • BRONZE POWDER COATED FINISH
  • RECTANGULAR SHAPE
  • UL, UL (CANADA AND US) APPROVAL
  • NPF BALLAST TYPE
  • 1 LAMP(S)
  • YES LAMP INCLUDED
  • GX24Q-4 BASE TRIPLE TUBE COMPACT FLUORESCENT LAMP TYPE
  • 42 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • APPLICATION WET LOCATION
  • SENSOR CASE CONSTRUCTION PRECISION MOLDED LEXAN
  • VAN3 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VAN3F42MS
Product Name Vandal Resistant Commercial Fixture
Application Commercial
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details