RAB Lighting Vandal Resistant Commercial Fixture VAN3F26QTW

Description
7-1/4 INCH D SIZE WHITE POWDER COATED FINISH RECTANGULAR SHAPE UL (CANADA AND US) APPROVAL ELECTRONIC, QUAD TAP BALLAST TYPE 1 LAMP(S) 1 LAMP INCLUDED GX24Q-3 COMPACT FLUORESCENT TRIPLE TUBE LAMP TYPE 26 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION INCLUSION CENTER PIN TORX HEAD SCREWS, SLOTTED PHILLIPS HEAD SCREWS VAN3 MODEL
Datasheet
Description
7-1/4 INCH D SIZE WHITE POWDER COATED FINISH RECTANGULAR SHAPE UL (CANADA AND US) APPROVAL ELECTRONIC, QUAD TAP BALLAST TYPE 1 LAMP(S) 1 LAMP INCLUDED GX24Q-3 COMPACT FLUORESCENT TRIPLE TUBE LAMP TYPE 26 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION INCLUSION CENTER PIN TORX HEAD SCREWS, SLOTTED PHILLIPS HEAD SCREWS VAN3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Commercial Fixture - VAN3F26QTW - RAB Lighting
Northvale, NJ, USA
Vandal Resistant Commercial Fixture
VAN3F26QTW
Vandal Resistant Commercial Fixture VAN3F26QTW
7-1/4 INCH D SIZE WHITE POWDER COATED FINISH RECTANGULAR SHAPE UL (CANADA AND US) APPROVAL ELECTRONIC, QUAD TAP BALLAST TYPE 1 LAMP(S) 1 LAMP INCLUDED GX24Q-3 COMPACT FLUORESCENT TRIPLE TUBE LAMP TYPE 26 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION INCLUSION CENTER PIN TORX HEAD SCREWS, SLOTTED PHILLIPS HEAD SCREWS VAN3 MODEL
  • 7-1/4 INCH D SIZE
  • WHITE POWDER COATED FINISH
  • RECTANGULAR SHAPE
  • UL (CANADA AND US) APPROVAL
  • ELECTRONIC, QUAD TAP BALLAST TYPE
  • 1 LAMP(S)
  • 1 LAMP INCLUDED
  • GX24Q-3 COMPACT FLUORESCENT TRIPLE TUBE LAMP TYPE
  • 26 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
  • APPLICATION WET LOCATION
  • INCLUSION CENTER PIN TORX HEAD SCREWS, SLOTTED PHILLIPS HEAD SCREWS
  • VAN3 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VAN3F26QTW
Product Name Vandal Resistant Commercial Fixture
Application Commercial
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details