RAB Lighting Vandal Resistant Commercial Fixture VAN3F26QTW/PC

Description
7-1/2 INCH L X 7-1/2 INCH W X 7-1/4 INCH H SIZE BRONZE/WHITE POWDER COATED FINISH SQUARE SHAPE UL APPROVAL CEILING MOUNTING ELECTRONIC, HPF, QUAD-TAP BALLAST TYPE YES LAMP INCLUDED COMPACT FLUORESCENT TRIPLE TUBE LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE REFLECTOR MATERIAL HEAVY GAUGE COLD ROLLED STEEL CURRENT RATING 0.24 AMPERE LIGHT INTENSITY 1800 LUMEN RATED LIFE IN HOUR 12000 INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW, 120 V BUTTON PHOTOCELL APPLICATION WET/H
Datasheet
Description
7-1/2 INCH L X 7-1/2 INCH W X 7-1/4 INCH H SIZE BRONZE/WHITE POWDER COATED FINISH SQUARE SHAPE UL APPROVAL CEILING MOUNTING ELECTRONIC, HPF, QUAD-TAP BALLAST TYPE YES LAMP INCLUDED COMPACT FLUORESCENT TRIPLE TUBE LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE REFLECTOR MATERIAL HEAVY GAUGE COLD ROLLED STEEL CURRENT RATING 0.24 AMPERE LIGHT INTENSITY 1800 LUMEN RATED LIFE IN HOUR 12000 INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW, 120 V BUTTON PHOTOCELL APPLICATION WET/H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Commercial Fixture - VAN3F26QTW/PC - RAB Lighting
Northvale, NJ, USA
Vandal Resistant Commercial Fixture
VAN3F26QTW/PC
Vandal Resistant Commercial Fixture VAN3F26QTW/PC
7-1/2 INCH L X 7-1/2 INCH W X 7-1/4 INCH H SIZE BRONZE/WHITE POWDER COATED FINISH SQUARE SHAPE UL APPROVAL CEILING MOUNTING ELECTRONIC, HPF, QUAD-TAP BALLAST TYPE YES LAMP INCLUDED COMPACT FLUORESCENT TRIPLE TUBE LAMP TYPE 26 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE REFLECTOR MATERIAL HEAVY GAUGE COLD ROLLED STEEL CURRENT RATING 0.24 AMPERE LIGHT INTENSITY 1800 LUMEN RATED LIFE IN HOUR 12000 INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW, 120 V BUTTON PHOTOCELL APPLICATION WET/H
  • 7-1/2 INCH L X 7-1/2 INCH W X 7-1/4 INCH H SIZE
  • BRONZE/WHITE POWDER COATED FINISH
  • SQUARE SHAPE
  • UL APPROVAL
  • CEILING MOUNTING
  • ELECTRONIC, HPF, QUAD-TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • COMPACT FLUORESCENT TRIPLE TUBE LAMP TYPE
  • 26 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
  • REFLECTOR MATERIAL HEAVY GAUGE COLD ROLLED STEEL
  • CURRENT RATING 0.24 AMPERE
  • LIGHT INTENSITY 1800 LUMEN
  • RATED LIFE IN HOUR 12000
  • INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW, 120 V BUTTON PHOTOCELL
  • APPLICATION WET/H
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VAN3F26QTW/PC
Product Name Vandal Resistant Commercial Fixture
Application Commercial
Fixture Type Ceiling Fixtures; Fluorescent Lights
Lamp Type Fluorescent
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details