RAB Lighting Vandal Resistant Commercial Fixture VAN2F13

Description
8 1/2 INCH L X 8 1/2 INCH W X 4 1/4 INCH D SIZE CLEAR FINISH SQUARE SHAPE UL (CANADA AND US) APPROVAL NPF BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED GX23 COMPACT FLUORESCENT QUAD TUBE LAMP TYPE 13 W LAMP WATTAGE HEAVY GAUGE COLD ROLLED STEEL BACK PLATE HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE RAB[R] BRAND VAN2 MODEL
Datasheet
Description
8 1/2 INCH L X 8 1/2 INCH W X 4 1/4 INCH D SIZE CLEAR FINISH SQUARE SHAPE UL (CANADA AND US) APPROVAL NPF BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED GX23 COMPACT FLUORESCENT QUAD TUBE LAMP TYPE 13 W LAMP WATTAGE HEAVY GAUGE COLD ROLLED STEEL BACK PLATE HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE RAB[R] BRAND VAN2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Commercial Fixture - VAN2F13 - RAB Lighting
Northvale, NJ, USA
Vandal Resistant Commercial Fixture
VAN2F13
Vandal Resistant Commercial Fixture VAN2F13
8 1/2 INCH L X 8 1/2 INCH W X 4 1/4 INCH D SIZE CLEAR FINISH SQUARE SHAPE UL (CANADA AND US) APPROVAL NPF BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED GX23 COMPACT FLUORESCENT QUAD TUBE LAMP TYPE 13 W LAMP WATTAGE HEAVY GAUGE COLD ROLLED STEEL BACK PLATE HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE RAB[R] BRAND VAN2 MODEL
  • 8 1/2 INCH L X 8 1/2 INCH W X 4 1/4 INCH D SIZE
  • CLEAR FINISH
  • SQUARE SHAPE
  • UL (CANADA AND US) APPROVAL
  • NPF BALLAST TYPE
  • 1 LAMP(S)
  • YES LAMP INCLUDED
  • GX23 COMPACT FLUORESCENT QUAD TUBE LAMP TYPE
  • 13 W LAMP WATTAGE
  • HEAVY GAUGE COLD ROLLED STEEL BACK PLATE HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
  • RAB[R] BRAND
  • VAN2 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VAN2F13
Product Name Vandal Resistant Commercial Fixture
Application Commercial
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details