RAB Lighting Vandal Resistant Commercial Fixture VAN1F13W

Description
7-7/8 INCH L X 5-5/8 INCH W X 4-1/8 INCH H SIZE RECTANGULAR SHAPE UL, UL (CANADA AND US) APPROVAL CEILING MOUNTING NPF BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED GX23 BASE QUAD TUBE COMPACT FLUORESCENT LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION LAMP INTENSITY 825 LUMEN REFLECTOR/BACKPLATE MATERIAL HIGH REFLECTANCE BAKED WHITE ENAMEL HEAVY GAUGE COLD ROLLED STEEL LENS COLOR WHITE INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW VAN1 MODEL
Datasheet
Description
7-7/8 INCH L X 5-5/8 INCH W X 4-1/8 INCH H SIZE RECTANGULAR SHAPE UL, UL (CANADA AND US) APPROVAL CEILING MOUNTING NPF BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED GX23 BASE QUAD TUBE COMPACT FLUORESCENT LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION LAMP INTENSITY 825 LUMEN REFLECTOR/BACKPLATE MATERIAL HIGH REFLECTANCE BAKED WHITE ENAMEL HEAVY GAUGE COLD ROLLED STEEL LENS COLOR WHITE INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW VAN1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Commercial Fixture - VAN1F13W - RAB Lighting
Northvale, NJ, USA
Vandal Resistant Commercial Fixture
VAN1F13W
Vandal Resistant Commercial Fixture VAN1F13W
7-7/8 INCH L X 5-5/8 INCH W X 4-1/8 INCH H SIZE RECTANGULAR SHAPE UL, UL (CANADA AND US) APPROVAL CEILING MOUNTING NPF BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED GX23 BASE QUAD TUBE COMPACT FLUORESCENT LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION LAMP INTENSITY 825 LUMEN REFLECTOR/BACKPLATE MATERIAL HIGH REFLECTANCE BAKED WHITE ENAMEL HEAVY GAUGE COLD ROLLED STEEL LENS COLOR WHITE INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW VAN1 MODEL
  • 7-7/8 INCH L X 5-5/8 INCH W X 4-1/8 INCH H SIZE
  • RECTANGULAR SHAPE
  • UL, UL (CANADA AND US) APPROVAL
  • CEILING MOUNTING
  • NPF BALLAST TYPE
  • 1 LAMP(S)
  • YES LAMP INCLUDED
  • GX23 BASE QUAD TUBE COMPACT FLUORESCENT LAMP TYPE
  • 13 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
  • APPLICATION WET LOCATION
  • LAMP INTENSITY 825 LUMEN
  • REFLECTOR/BACKPLATE MATERIAL HIGH REFLECTANCE BAKED WHITE ENAMEL HEAVY GAUGE COLD ROLLED STEEL
  • LENS COLOR WHITE
  • INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW
  • VAN1 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VAN1F13W
Product Name Vandal Resistant Commercial Fixture
Application Commercial
Fixture Type Ceiling Fixtures; Fluorescent Lights
Lamp Type Fluorescent
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details