RAB Lighting Vandal Resistant Commercial Fixture VAN15S50

Description
15 INCH DIA X 8-1/4 INCH D SIZE ARCHITECTURAL BRONZE ENAMELED FINISH ROUND SHAPE 15 INCH NOMINAL DIAMETER UL APPROVAL R-NPF BALLAST TYPE 1 LAMP(S) 1 LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 50 W LAMP WATTAGE DIE FORMED HEAVY GAUGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION INCLUSION CENTER PIN TORX HEAD SCREWS, SLOTTED PHILLIPS HEAD SCREWS VAN15 MODEL
Datasheet
Description
15 INCH DIA X 8-1/4 INCH D SIZE ARCHITECTURAL BRONZE ENAMELED FINISH ROUND SHAPE 15 INCH NOMINAL DIAMETER UL APPROVAL R-NPF BALLAST TYPE 1 LAMP(S) 1 LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 50 W LAMP WATTAGE DIE FORMED HEAVY GAUGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION INCLUSION CENTER PIN TORX HEAD SCREWS, SLOTTED PHILLIPS HEAD SCREWS VAN15 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Commercial Fixture - VAN15S50 - RAB Lighting
Northvale, NJ, USA
Vandal Resistant Commercial Fixture
VAN15S50
Vandal Resistant Commercial Fixture VAN15S50
15 INCH DIA X 8-1/4 INCH D SIZE ARCHITECTURAL BRONZE ENAMELED FINISH ROUND SHAPE 15 INCH NOMINAL DIAMETER UL APPROVAL R-NPF BALLAST TYPE 1 LAMP(S) 1 LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 50 W LAMP WATTAGE DIE FORMED HEAVY GAUGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION INCLUSION CENTER PIN TORX HEAD SCREWS, SLOTTED PHILLIPS HEAD SCREWS VAN15 MODEL
  • 15 INCH DIA X 8-1/4 INCH D SIZE
  • ARCHITECTURAL BRONZE ENAMELED FINISH
  • ROUND SHAPE
  • 15 INCH NOMINAL DIAMETER
  • UL APPROVAL
  • R-NPF BALLAST TYPE
  • 1 LAMP(S)
  • 1 LAMP INCLUDED
  • ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 50 W LAMP WATTAGE
  • DIE FORMED HEAVY GAUGE ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
  • APPLICATION WET LOCATION
  • INCLUSION CENTER PIN TORX HEAD SCREWS, SLOTTED PHILLIPS HEAD SCREWS
  • VAN15 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VAN15S50
Product Name Vandal Resistant Commercial Fixture
Application Commercial
Lamp Type Sodium
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details