RAB Lighting Vandal Resistant Commercial Fixture VAN15S100

Description
15 INCH DIA X 8-1/4 INCH H SIZE BRONZE ENAMELED FINISH ROUND SHAPE 15 INCH NOMINAL DIAMETER UL, UL (CANADA AND US) APPROVAL R-NPF BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE DIE-FORMED HEAVY GAUGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE GARAGE LIGHTER[TM] BRAND APPLICATION WET LOCATION LAMP INTENSITY 9500 LUMEN INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW VAN1 MODEL
Datasheet
Description
15 INCH DIA X 8-1/4 INCH H SIZE BRONZE ENAMELED FINISH ROUND SHAPE 15 INCH NOMINAL DIAMETER UL, UL (CANADA AND US) APPROVAL R-NPF BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE DIE-FORMED HEAVY GAUGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE GARAGE LIGHTER[TM] BRAND APPLICATION WET LOCATION LAMP INTENSITY 9500 LUMEN INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW VAN1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Commercial Fixture - VAN15S100 - RAB Lighting
Northvale, NJ, USA
Vandal Resistant Commercial Fixture
VAN15S100
Vandal Resistant Commercial Fixture VAN15S100
15 INCH DIA X 8-1/4 INCH H SIZE BRONZE ENAMELED FINISH ROUND SHAPE 15 INCH NOMINAL DIAMETER UL, UL (CANADA AND US) APPROVAL R-NPF BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE DIE-FORMED HEAVY GAUGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE GARAGE LIGHTER[TM] BRAND APPLICATION WET LOCATION LAMP INTENSITY 9500 LUMEN INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW VAN1 MODEL
  • 15 INCH DIA X 8-1/4 INCH H SIZE
  • BRONZE ENAMELED FINISH
  • ROUND SHAPE
  • 15 INCH NOMINAL DIAMETER
  • UL, UL (CANADA AND US) APPROVAL
  • R-NPF BALLAST TYPE
  • 1 LAMP(S)
  • YES LAMP INCLUDED
  • ED17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 100 W LAMP WATTAGE
  • DIE-FORMED HEAVY GAUGE ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
  • GARAGE LIGHTER[TM] BRAND
  • APPLICATION WET LOCATION
  • LAMP INTENSITY 9500 LUMEN
  • INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW
  • VAN1 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VAN15S100
Product Name Vandal Resistant Commercial Fixture
Application Commercial
Lamp Type Sodium
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details