RAB Lighting Vandal Resistant Commercial Fixture VAN15I

Description
15 INCH DIA X 5-1/2 INCH D SIZE WHITE FINISH ROUND SHAPE UL APPROVAL 0 LAMP INCLUDED A19 INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION
Datasheet
Description
15 INCH DIA X 5-1/2 INCH D SIZE WHITE FINISH ROUND SHAPE UL APPROVAL 0 LAMP INCLUDED A19 INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Commercial Fixture - VAN15I - RAB Lighting
Northvale, NJ, USA
Vandal Resistant Commercial Fixture
VAN15I
Vandal Resistant Commercial Fixture VAN15I
15 INCH DIA X 5-1/2 INCH D SIZE WHITE FINISH ROUND SHAPE UL APPROVAL 0 LAMP INCLUDED A19 INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE APPLICATION WET LOCATION
  • 15 INCH DIA X 5-1/2 INCH D SIZE
  • WHITE FINISH
  • ROUND SHAPE
  • UL APPROVAL
  • 0 LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • 150 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VAN15I
Product Name Vandal Resistant Commercial Fixture
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details