RAB Lighting Vandal Resistant Commercial Fixture VAN11HH50

Description
11-5/8 INCH DIA X 7-1/2 INCH H SIZE BRONZE ENAMELED FINISH ROUND SHAPE 11 INCH NOMINAL DIAMETER UL, UL (CANADA AND US) APPROVAL HX-HPF, QUAD TAP, PULSE START BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 50 W LAMP WATTAGE DIE-FORMED HEAVY GAUGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE GARAGE LIGHTER[TM] BRAND APPLICATION WET LOCATION LAMP INTENSITY 3400 LUMEN INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW VAN1 MODEL
Datasheet
Description
11-5/8 INCH DIA X 7-1/2 INCH H SIZE BRONZE ENAMELED FINISH ROUND SHAPE 11 INCH NOMINAL DIAMETER UL, UL (CANADA AND US) APPROVAL HX-HPF, QUAD TAP, PULSE START BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 50 W LAMP WATTAGE DIE-FORMED HEAVY GAUGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE GARAGE LIGHTER[TM] BRAND APPLICATION WET LOCATION LAMP INTENSITY 3400 LUMEN INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW VAN1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Commercial Fixture - VAN11HH50 - RAB Lighting
Northvale, NJ, USA
Vandal Resistant Commercial Fixture
VAN11HH50
Vandal Resistant Commercial Fixture VAN11HH50
11-5/8 INCH DIA X 7-1/2 INCH H SIZE BRONZE ENAMELED FINISH ROUND SHAPE 11 INCH NOMINAL DIAMETER UL, UL (CANADA AND US) APPROVAL HX-HPF, QUAD TAP, PULSE START BALLAST TYPE 1 LAMP(S) YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 50 W LAMP WATTAGE DIE-FORMED HEAVY GAUGE ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE GARAGE LIGHTER[TM] BRAND APPLICATION WET LOCATION LAMP INTENSITY 3400 LUMEN INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW VAN1 MODEL
  • 11-5/8 INCH DIA X 7-1/2 INCH H SIZE
  • BRONZE ENAMELED FINISH
  • ROUND SHAPE
  • 11 INCH NOMINAL DIAMETER
  • UL, UL (CANADA AND US) APPROVAL
  • HX-HPF, QUAD TAP, PULSE START BALLAST TYPE
  • 1 LAMP(S)
  • YES LAMP INCLUDED
  • ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
  • 50 W LAMP WATTAGE
  • DIE-FORMED HEAVY GAUGE ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
  • GARAGE LIGHTER[TM] BRAND
  • APPLICATION WET LOCATION
  • LAMP INTENSITY 3400 LUMEN
  • INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED PHILLIPS HEAD STAINLESS STEEL SCREW
  • VAN1 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VAN11HH50
Product Name Vandal Resistant Commercial Fixture
Application Commercial
Lamp Type Metal Halide
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details