RAB Lighting Vandal Resistant Commercial Fixture VAN11F26/PC

Description
11 1/8 INCH DIA X 4 1/2 INCH D SIZE WHITE FINISH ROUND SHAPE 11 INCH NOMINAL DIAMETER UL (CANADA AND US) APPROVAL NPF BALLAST TYPE 2 LAMP(S) YES LAMP INCLUDED GX23 COMPACT FLUORESCENT QUAD TUBE LAMP TYPE (2) 13 W LAMP WATTAGE DIE FORMED HEAVY GAUGE STEEL BACK PLATE HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE RAB[R] BRAND INCLUDES BUTTON PHOTO CONTROL VAN11 MODEL
Datasheet
Description
11 1/8 INCH DIA X 4 1/2 INCH D SIZE WHITE FINISH ROUND SHAPE 11 INCH NOMINAL DIAMETER UL (CANADA AND US) APPROVAL NPF BALLAST TYPE 2 LAMP(S) YES LAMP INCLUDED GX23 COMPACT FLUORESCENT QUAD TUBE LAMP TYPE (2) 13 W LAMP WATTAGE DIE FORMED HEAVY GAUGE STEEL BACK PLATE HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE RAB[R] BRAND INCLUDES BUTTON PHOTO CONTROL VAN11 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Commercial Fixture - VAN11F26/PC - RAB Lighting
Northvale, NJ, USA
Vandal Resistant Commercial Fixture
VAN11F26/PC
Vandal Resistant Commercial Fixture VAN11F26/PC
11 1/8 INCH DIA X 4 1/2 INCH D SIZE WHITE FINISH ROUND SHAPE 11 INCH NOMINAL DIAMETER UL (CANADA AND US) APPROVAL NPF BALLAST TYPE 2 LAMP(S) YES LAMP INCLUDED GX23 COMPACT FLUORESCENT QUAD TUBE LAMP TYPE (2) 13 W LAMP WATTAGE DIE FORMED HEAVY GAUGE STEEL BACK PLATE HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE CLEAR INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE RAB[R] BRAND INCLUDES BUTTON PHOTO CONTROL VAN11 MODEL
  • 11 1/8 INCH DIA X 4 1/2 INCH D SIZE
  • WHITE FINISH
  • ROUND SHAPE
  • 11 INCH NOMINAL DIAMETER
  • UL (CANADA AND US) APPROVAL
  • NPF BALLAST TYPE
  • 2 LAMP(S)
  • YES LAMP INCLUDED
  • GX23 COMPACT FLUORESCENT QUAD TUBE LAMP TYPE
  • (2) 13 W LAMP WATTAGE
  • DIE FORMED HEAVY GAUGE STEEL BACK PLATE HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • CLEAR INJECTION MOLDED POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
  • RAB[R] BRAND
  • INCLUDES BUTTON PHOTO CONTROL
  • VAN11 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number VAN11F26/PC
Product Name Vandal Resistant Commercial Fixture
Application Commercial
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details