RAB Lighting Floodlight Fixture TUFFYW

Description
2-1/8 INCH DIA X 3-7/8 INCH L SIZE WHITE FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING NO LAMP INCLUDED PAR38 MEDIUM BASE INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE MOLDED PLASTIC HOUSING MATERIAL APPLICATION WET LOCATION
Datasheet
Description
2-1/8 INCH DIA X 3-7/8 INCH L SIZE WHITE FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING NO LAMP INCLUDED PAR38 MEDIUM BASE INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE MOLDED PLASTIC HOUSING MATERIAL APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - TUFFYW - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
TUFFYW
Floodlight Fixture TUFFYW
2-1/8 INCH DIA X 3-7/8 INCH L SIZE WHITE FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING NO LAMP INCLUDED PAR38 MEDIUM BASE INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE MOLDED PLASTIC HOUSING MATERIAL APPLICATION WET LOCATION
  • 2-1/8 INCH DIA X 3-7/8 INCH L SIZE
  • WHITE FINISH
  • UL, UL (CANADA AND US) APPROVAL
  • 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING
  • NO LAMP INCLUDED
  • PAR38 MEDIUM BASE INCANDESCENT LAMP TYPE
  • 150 W LAMP WATTAGE
  • MOLDED PLASTIC HOUSING MATERIAL
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number TUFFYW
Product Name Floodlight Fixture
Application Security
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details