RAB Lighting Outdoor Motion Sensor Lampholder Assembly STL3FFLED18

Description
UL (CANADA AND US), UL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING ARM, O-RING, STAINLESS STEEL SCREW MOUNTING LED LAMP TYPE 18 W LAMP WATTAGE LED DETECTION METHOD 1 HEAD(S) 180 DEGREE OUT, 360 DEGREE DOWN SENSOR RANGE LSTEALTH[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 1681 LUMEN COLOR RENDERING INDEX 69 COLOR TEMPERATURE IN KELVIN 5000 (COOL) DRIVER INPUT WATTAGE 22 W DRIVER VOLTAGE RATING 100 TO 277 VAC AT 50/60 HZ HOUSING MATERIAL CHIP AND FADE RESISTANT BRONZE POLYEST STL MODEL
Description
UL (CANADA AND US), UL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING ARM, O-RING, STAINLESS STEEL SCREW MOUNTING LED LAMP TYPE 18 W LAMP WATTAGE LED DETECTION METHOD 1 HEAD(S) 180 DEGREE OUT, 360 DEGREE DOWN SENSOR RANGE LSTEALTH[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 1681 LUMEN COLOR RENDERING INDEX 69 COLOR TEMPERATURE IN KELVIN 5000 (COOL) DRIVER INPUT WATTAGE 22 W DRIVER VOLTAGE RATING 100 TO 277 VAC AT 50/60 HZ HOUSING MATERIAL CHIP AND FADE RESISTANT BRONZE POLYEST STL MODEL

Suppliers

Company
Product
Description
Supplier Links
Outdoor Motion Sensor Lampholder Assembly - STL3FFLED18 - RAB Lighting
Northvale, NJ, USA
Outdoor Motion Sensor Lampholder Assembly
STL3FFLED18
Outdoor Motion Sensor Lampholder Assembly STL3FFLED18
UL (CANADA AND US), UL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING ARM, O-RING, STAINLESS STEEL SCREW MOUNTING LED LAMP TYPE 18 W LAMP WATTAGE LED DETECTION METHOD 1 HEAD(S) 180 DEGREE OUT, 360 DEGREE DOWN SENSOR RANGE LSTEALTH[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 1681 LUMEN COLOR RENDERING INDEX 69 COLOR TEMPERATURE IN KELVIN 5000 (COOL) DRIVER INPUT WATTAGE 22 W DRIVER VOLTAGE RATING 100 TO 277 VAC AT 50/60 HZ HOUSING MATERIAL CHIP AND FADE RESISTANT BRONZE POLYEST STL MODEL
  • UL (CANADA AND US), UL APPROVAL
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • ARM, O-RING, STAINLESS STEEL SCREW MOUNTING
  • LED LAMP TYPE
  • 18 W LAMP WATTAGE
  • LED DETECTION METHOD
  • 1 HEAD(S)
  • 180 DEGREE OUT, 360 DEGREE DOWN SENSOR RANGE
  • LSTEALTH[R] BRAND
  • APPLICATION WET LOCATION
  • INITIAL INTENSITY 1681 LUMEN
  • COLOR RENDERING INDEX 69
  • COLOR TEMPERATURE IN KELVIN 5000 (COOL)
  • DRIVER INPUT WATTAGE 22 W
  • DRIVER VOLTAGE RATING 100 TO 277 VAC AT 50/60 HZ
  • HOUSING MATERIAL CHIP AND FADE RESISTANT BRONZE POLYEST
  • STL MODEL
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number STL3FFLED18
Product Name Outdoor Motion Sensor Lampholder Assembly
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details