RAB Lighting Outdoor Motion Sensor Lampholder Assembly STL360HW

Description
UL (CANADA AND US) APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING WALL MOUNTING NO LAMP INCLUDED PAR38 LAMP TYPE 150 W LAMP WATTAGE LED DETECTION METHOD 2 HEAD(S) 360 DEGREE SENSOR RANGE STEALTH[R] BRAND APPLICATION WET LOCATION FINISH WHITE INCLUDES (2) H101 BULLET FLOODS, UNIVERSAL COVER PLATE SIZE 17-1/2 INCH W STL MODEL
Datasheet
Description
UL (CANADA AND US) APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING WALL MOUNTING NO LAMP INCLUDED PAR38 LAMP TYPE 150 W LAMP WATTAGE LED DETECTION METHOD 2 HEAD(S) 360 DEGREE SENSOR RANGE STEALTH[R] BRAND APPLICATION WET LOCATION FINISH WHITE INCLUDES (2) H101 BULLET FLOODS, UNIVERSAL COVER PLATE SIZE 17-1/2 INCH W STL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Motion Sensor Lampholder Assembly - STL360HW - RAB Lighting
Northvale, NJ, USA
Outdoor Motion Sensor Lampholder Assembly
STL360HW
Outdoor Motion Sensor Lampholder Assembly STL360HW
UL (CANADA AND US) APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING WALL MOUNTING NO LAMP INCLUDED PAR38 LAMP TYPE 150 W LAMP WATTAGE LED DETECTION METHOD 2 HEAD(S) 360 DEGREE SENSOR RANGE STEALTH[R] BRAND APPLICATION WET LOCATION FINISH WHITE INCLUDES (2) H101 BULLET FLOODS, UNIVERSAL COVER PLATE SIZE 17-1/2 INCH W STL MODEL
  • UL (CANADA AND US) APPROVAL
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • WALL MOUNTING
  • NO LAMP INCLUDED
  • PAR38 LAMP TYPE
  • 150 W LAMP WATTAGE
  • LED DETECTION METHOD
  • 2 HEAD(S)
  • 360 DEGREE SENSOR RANGE
  • STEALTH[R] BRAND
  • APPLICATION WET LOCATION
  • FINISH WHITE
  • INCLUDES (2) H101 BULLET FLOODS, UNIVERSAL COVER PLATE
  • SIZE 17-1/2 INCH W
  • STL MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number STL360HW
Product Name Outdoor Motion Sensor Lampholder Assembly
Features Motion Detection
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details