RAB Lighting Outdoor Motion Sensor Lampholder Assembly STL360HBW

Description
UL (CANADA AND US) APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING WALL MOUNTING NO LAMP INCLUDED PAR38 LAMP TYPE 150 W LAMP WATTAGE LED DETECTION METHOD 2 HEAD(S) 360 DEGREE SENSOR RANGE STEALTH[R] BRAND APPLICATION WET LOCATION FINISH WHITE INCLUDES (2) HB101 BULLET FLOODS, UNIVERSAL COVER PLATE SIZE 15-1/2 INCH W STL MODEL
Datasheet
Description
UL (CANADA AND US) APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING WALL MOUNTING NO LAMP INCLUDED PAR38 LAMP TYPE 150 W LAMP WATTAGE LED DETECTION METHOD 2 HEAD(S) 360 DEGREE SENSOR RANGE STEALTH[R] BRAND APPLICATION WET LOCATION FINISH WHITE INCLUDES (2) HB101 BULLET FLOODS, UNIVERSAL COVER PLATE SIZE 15-1/2 INCH W STL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Motion Sensor Lampholder Assembly - STL360HBW - RAB Lighting
Northvale, NJ, USA
Outdoor Motion Sensor Lampholder Assembly
STL360HBW
Outdoor Motion Sensor Lampholder Assembly STL360HBW
UL (CANADA AND US) APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING WALL MOUNTING NO LAMP INCLUDED PAR38 LAMP TYPE 150 W LAMP WATTAGE LED DETECTION METHOD 2 HEAD(S) 360 DEGREE SENSOR RANGE STEALTH[R] BRAND APPLICATION WET LOCATION FINISH WHITE INCLUDES (2) HB101 BULLET FLOODS, UNIVERSAL COVER PLATE SIZE 15-1/2 INCH W STL MODEL
  • UL (CANADA AND US) APPROVAL
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • WALL MOUNTING
  • NO LAMP INCLUDED
  • PAR38 LAMP TYPE
  • 150 W LAMP WATTAGE
  • LED DETECTION METHOD
  • 2 HEAD(S)
  • 360 DEGREE SENSOR RANGE
  • STEALTH[R] BRAND
  • APPLICATION WET LOCATION
  • FINISH WHITE
  • INCLUDES (2) HB101 BULLET FLOODS, UNIVERSAL COVER PLATE
  • SIZE 15-1/2 INCH W
  • STL MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number STL360HBW
Product Name Outdoor Motion Sensor Lampholder Assembly
Features Motion Detection
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details