RAB Lighting Occupancy Sensor/Switch STL360

Description
3 INCH W X 4-3/4 INCH D X 4-3/8 INCH H SIZE BRONZE FINISH UL (CANADA AND US) APPROVAL OUTDOOR, WET LOCATION APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING WALL MOUNTING 1000 W, 8 AMPERE AT 120 V LOAD RATING 360 DEGREE FIELD OF VIEW INCANDESCENT LOAD TYPE 5 SEC TO 12 MIN TIME DELAY STEALTH[R] BRAND STL MODEL
Datasheet
Description
3 INCH W X 4-3/4 INCH D X 4-3/8 INCH H SIZE BRONZE FINISH UL (CANADA AND US) APPROVAL OUTDOOR, WET LOCATION APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING WALL MOUNTING 1000 W, 8 AMPERE AT 120 V LOAD RATING 360 DEGREE FIELD OF VIEW INCANDESCENT LOAD TYPE 5 SEC TO 12 MIN TIME DELAY STEALTH[R] BRAND STL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - STL360 - RAB Lighting
Northvale, NJ, USA
Occupancy Sensor/Switch
STL360
Occupancy Sensor/Switch STL360
3 INCH W X 4-3/4 INCH D X 4-3/8 INCH H SIZE BRONZE FINISH UL (CANADA AND US) APPROVAL OUTDOOR, WET LOCATION APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING WALL MOUNTING 1000 W, 8 AMPERE AT 120 V LOAD RATING 360 DEGREE FIELD OF VIEW INCANDESCENT LOAD TYPE 5 SEC TO 12 MIN TIME DELAY STEALTH[R] BRAND STL MODEL
  • 3 INCH W X 4-3/4 INCH D X 4-3/8 INCH H SIZE
  • BRONZE FINISH
  • UL (CANADA AND US) APPROVAL
  • OUTDOOR, WET LOCATION APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • WALL MOUNTING
  • 1000 W, 8 AMPERE AT 120 V LOAD RATING
  • 360 DEGREE FIELD OF VIEW
  • INCANDESCENT LOAD TYPE
  • 5 SEC TO 12 MIN TIME DELAY
  • STEALTH[R] BRAND
  • STL MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number STL360
Product Name Occupancy Sensor/Switch
Lamp Type Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details