RAB Lighting Occupancy Sensor/Switch STL200W

Description
5 INCH W X 5 INCH D X 3-1/2 INCH H SIZE WHITE FINISH UL (CANADA AND US) APPROVAL OUTDOOR, WET LOCATION APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1000 W, 8 AMPERE AT 120 V LOAD RATING 200 DEGREE, WIDE ANGLE FIELD OF VIEW INCANDESCENT LOAD TYPE 5 SEC TO 12 MIN TIME DELAY STEALTH[R] BRAND WITH LED INDICATOR STL MODEL
Datasheet
Description
5 INCH W X 5 INCH D X 3-1/2 INCH H SIZE WHITE FINISH UL (CANADA AND US) APPROVAL OUTDOOR, WET LOCATION APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1000 W, 8 AMPERE AT 120 V LOAD RATING 200 DEGREE, WIDE ANGLE FIELD OF VIEW INCANDESCENT LOAD TYPE 5 SEC TO 12 MIN TIME DELAY STEALTH[R] BRAND WITH LED INDICATOR STL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - STL200W - RAB Lighting
Northvale, NJ, USA
Occupancy Sensor/Switch
STL200W
Occupancy Sensor/Switch STL200W
5 INCH W X 5 INCH D X 3-1/2 INCH H SIZE WHITE FINISH UL (CANADA AND US) APPROVAL OUTDOOR, WET LOCATION APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1000 W, 8 AMPERE AT 120 V LOAD RATING 200 DEGREE, WIDE ANGLE FIELD OF VIEW INCANDESCENT LOAD TYPE 5 SEC TO 12 MIN TIME DELAY STEALTH[R] BRAND WITH LED INDICATOR STL MODEL
  • 5 INCH W X 5 INCH D X 3-1/2 INCH H SIZE
  • WHITE FINISH
  • UL (CANADA AND US) APPROVAL
  • OUTDOOR, WET LOCATION APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 1000 W, 8 AMPERE AT 120 V LOAD RATING
  • 200 DEGREE, WIDE ANGLE FIELD OF VIEW
  • INCANDESCENT LOAD TYPE
  • 5 SEC TO 12 MIN TIME DELAY
  • STEALTH[R] BRAND
  • WITH LED INDICATOR
  • STL MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number STL200W
Product Name Occupancy Sensor/Switch
Lamp Type Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1884155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details