RAB Lighting Outdoor Motion Sensor Lampholder Assembly STL200HB

Description
UL (CANADA AND US) APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING WALL MOUNTING NO LAMP INCLUDED PAR38, LED LAMP TYPE 150 WATT LAMP WATTAGE LED DETECTION METHOD 2 HEAD(S) 200 DEGREE SENSOR RANGE STEALTH[R] BRAND OVERALL DIMENSION 5-5/8 INCH DIAMETER X 7 INCH LENGTH COLOR BRONZE MATERIAL DIE CAST ALUMINUM (FLOODLIGHT) POWER CONSUMPTION 150 WATT SENSOR ADJUSTMENT TIME 5 SECOND TO 12 MINUTE SURGE PROTECTION 6000 VOLT APPLICATION WET LOCATION
Datasheet
Description
UL (CANADA AND US) APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING WALL MOUNTING NO LAMP INCLUDED PAR38, LED LAMP TYPE 150 WATT LAMP WATTAGE LED DETECTION METHOD 2 HEAD(S) 200 DEGREE SENSOR RANGE STEALTH[R] BRAND OVERALL DIMENSION 5-5/8 INCH DIAMETER X 7 INCH LENGTH COLOR BRONZE MATERIAL DIE CAST ALUMINUM (FLOODLIGHT) POWER CONSUMPTION 150 WATT SENSOR ADJUSTMENT TIME 5 SECOND TO 12 MINUTE SURGE PROTECTION 6000 VOLT APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Motion Sensor Lampholder Assembly - STL200HB - RAB Lighting
Northvale, NJ, USA
Outdoor Motion Sensor Lampholder Assembly
STL200HB
Outdoor Motion Sensor Lampholder Assembly STL200HB
UL (CANADA AND US) APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING WALL MOUNTING NO LAMP INCLUDED PAR38, LED LAMP TYPE 150 WATT LAMP WATTAGE LED DETECTION METHOD 2 HEAD(S) 200 DEGREE SENSOR RANGE STEALTH[R] BRAND OVERALL DIMENSION 5-5/8 INCH DIAMETER X 7 INCH LENGTH COLOR BRONZE MATERIAL DIE CAST ALUMINUM (FLOODLIGHT) POWER CONSUMPTION 150 WATT SENSOR ADJUSTMENT TIME 5 SECOND TO 12 MINUTE SURGE PROTECTION 6000 VOLT APPLICATION WET LOCATION
  • UL (CANADA AND US) APPROVAL
  • 120 VOLT AC AT 60 HERTZ VOLTAGE RATING
  • WALL MOUNTING
  • NO LAMP INCLUDED
  • PAR38, LED LAMP TYPE
  • 150 WATT LAMP WATTAGE
  • LED DETECTION METHOD
  • 2 HEAD(S)
  • 200 DEGREE SENSOR RANGE
  • STEALTH[R] BRAND
  • OVERALL DIMENSION 5-5/8 INCH DIAMETER X 7 INCH LENGTH
  • COLOR BRONZE
  • MATERIAL DIE CAST ALUMINUM (FLOODLIGHT)
  • POWER CONSUMPTION 150 WATT
  • SENSOR ADJUSTMENT TIME 5 SECOND TO 12 MINUTE
  • SURGE PROTECTION 6000 VOLT
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number STL200HB
Product Name Outdoor Motion Sensor Lampholder Assembly
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details