RAB Lighting Occupancy Sensor/Switch STL200/240

Description
5 INCH W X 5 INCH D X 3 1/2 INCH H SIZE BRONZE FINISH UL (CANADA AND US) APPROVAL OUTDOOR APPLICATION 240 VAC AT 50 HZ VOLTAGE RATING WALL MOUNTING 1000 W AT 120 V LOAD RATING 200 DEG FIELD OF VIEW YES WALL PLATE TYPE 100 FT AREA COVERAGE INCANDESCENT LOAD TYPE 5 SEC TO 12 MIN TIME DELAY STEALTH[R] BRAND STL200 MODEL
Datasheet
Description
5 INCH W X 5 INCH D X 3 1/2 INCH H SIZE BRONZE FINISH UL (CANADA AND US) APPROVAL OUTDOOR APPLICATION 240 VAC AT 50 HZ VOLTAGE RATING WALL MOUNTING 1000 W AT 120 V LOAD RATING 200 DEG FIELD OF VIEW YES WALL PLATE TYPE 100 FT AREA COVERAGE INCANDESCENT LOAD TYPE 5 SEC TO 12 MIN TIME DELAY STEALTH[R] BRAND STL200 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - STL200/240 - RAB Lighting
Northvale, NJ, USA
Occupancy Sensor/Switch
STL200/240
Occupancy Sensor/Switch STL200/240
5 INCH W X 5 INCH D X 3 1/2 INCH H SIZE BRONZE FINISH UL (CANADA AND US) APPROVAL OUTDOOR APPLICATION 240 VAC AT 50 HZ VOLTAGE RATING WALL MOUNTING 1000 W AT 120 V LOAD RATING 200 DEG FIELD OF VIEW YES WALL PLATE TYPE 100 FT AREA COVERAGE INCANDESCENT LOAD TYPE 5 SEC TO 12 MIN TIME DELAY STEALTH[R] BRAND STL200 MODEL
  • 5 INCH W X 5 INCH D X 3 1/2 INCH H SIZE
  • BRONZE FINISH
  • UL (CANADA AND US) APPROVAL
  • OUTDOOR APPLICATION
  • 240 VAC AT 50 HZ VOLTAGE RATING
  • WALL MOUNTING
  • 1000 W AT 120 V LOAD RATING
  • 200 DEG FIELD OF VIEW
  • YES WALL PLATE TYPE
  • 100 FT AREA COVERAGE
  • INCANDESCENT LOAD TYPE
  • 5 SEC TO 12 MIN TIME DELAY
  • STEALTH[R] BRAND
  • STL200 MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number STL200/240
Product Name Occupancy Sensor/Switch
Lamp Type Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details