RAB Lighting Occupancy Sensor/Switch STL12LV

Description
5 INCH W X 5 INCH D X 3-1/2 INCH H SIZE BRONZE FINISH UL (CANADA AND US) APPROVAL OUTDOOR, WET LOCATION APPLICATION 12 VAC/VDC VOLTAGE RATING 110 DEGREE FIELD OF VIEW 5 SEC TO 12 MIN TIME DELAY STEALTH[R] BRAND WITH LED INDICATOR STL MODEL
Datasheet
Description
5 INCH W X 5 INCH D X 3-1/2 INCH H SIZE BRONZE FINISH UL (CANADA AND US) APPROVAL OUTDOOR, WET LOCATION APPLICATION 12 VAC/VDC VOLTAGE RATING 110 DEGREE FIELD OF VIEW 5 SEC TO 12 MIN TIME DELAY STEALTH[R] BRAND WITH LED INDICATOR STL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - STL12LV - RAB Lighting
Northvale, NJ, USA
Occupancy Sensor/Switch
STL12LV
Occupancy Sensor/Switch STL12LV
5 INCH W X 5 INCH D X 3-1/2 INCH H SIZE BRONZE FINISH UL (CANADA AND US) APPROVAL OUTDOOR, WET LOCATION APPLICATION 12 VAC/VDC VOLTAGE RATING 110 DEGREE FIELD OF VIEW 5 SEC TO 12 MIN TIME DELAY STEALTH[R] BRAND WITH LED INDICATOR STL MODEL
  • 5 INCH W X 5 INCH D X 3-1/2 INCH H SIZE
  • BRONZE FINISH
  • UL (CANADA AND US) APPROVAL
  • OUTDOOR, WET LOCATION APPLICATION
  • 12 VAC/VDC VOLTAGE RATING
  • 110 DEGREE FIELD OF VIEW
  • 5 SEC TO 12 MIN TIME DELAY
  • STEALTH[R] BRAND
  • WITH LED INDICATOR
  • STL MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number STL12LV
Product Name Occupancy Sensor/Switch
Features Motion Detection
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details