RAB Lighting Occupancy Sensor/Switch STL110W

Description
WALL SWITCH TYPE 5 INCH W X 5 INCH D X 3-1/2 INCH H SIZE WHITE FINISH UL APPROVAL OUTDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 1000 W AT 120 V LOAD RATING 110 DEGREE FIELD OF VIEW NO WALL PLATE TYPE INCANDESCENT LOAD TYPE 5 SEC TO 12 MIN TIME DELAY POWER RATING 1 W SURGE PROTECTION 6000 V INDICATOR TYPE LED
Datasheet
Description
WALL SWITCH TYPE 5 INCH W X 5 INCH D X 3-1/2 INCH H SIZE WHITE FINISH UL APPROVAL OUTDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 1000 W AT 120 V LOAD RATING 110 DEGREE FIELD OF VIEW NO WALL PLATE TYPE INCANDESCENT LOAD TYPE 5 SEC TO 12 MIN TIME DELAY POWER RATING 1 W SURGE PROTECTION 6000 V INDICATOR TYPE LED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - STL110W - RAB Lighting
Northvale, NJ, USA
Occupancy Sensor/Switch
STL110W
Occupancy Sensor/Switch STL110W
WALL SWITCH TYPE 5 INCH W X 5 INCH D X 3-1/2 INCH H SIZE WHITE FINISH UL APPROVAL OUTDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 1000 W AT 120 V LOAD RATING 110 DEGREE FIELD OF VIEW NO WALL PLATE TYPE INCANDESCENT LOAD TYPE 5 SEC TO 12 MIN TIME DELAY POWER RATING 1 W SURGE PROTECTION 6000 V INDICATOR TYPE LED
  • WALL SWITCH TYPE
  • 5 INCH W X 5 INCH D X 3-1/2 INCH H SIZE
  • WHITE FINISH
  • UL APPROVAL
  • OUTDOOR APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • SURFACE MOUNTING
  • 1000 W AT 120 V LOAD RATING
  • 110 DEGREE FIELD OF VIEW
  • NO WALL PLATE TYPE
  • INCANDESCENT LOAD TYPE
  • 5 SEC TO 12 MIN TIME DELAY
  • POWER RATING 1 W
  • SURGE PROTECTION 6000 V
  • INDICATOR TYPE LED
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number STL110W
Product Name Occupancy Sensor/Switch
Lamp Type Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2061277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details