RAB Lighting Outdoor Motion Sensor Lampholder Assembly STL110H

Description
UL (CANADA AND US), UL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL ARM MOUNTING NO LAMP INCLUDED PAR38 MEDIUM BASE INCANDESCENT LAMP TYPE (2) 150 W LAMP WATTAGE LED DETECTION METHOD 2 HEAD(S) 110 DEGREE SENSOR RANGE STEALTH[R] BRAND APPLICATION WET LOCATION HOUSING MATERIAL BRONZE POLYESTER POWDER COATED PRECISION DIE-CAST ALUMINUM SIZE 17-1/2 INCH W X 7 INCH D WITH SENSOR (STL110), (2) FLOODLIGHT FIXTURE (H101A), PRE-ASSEMBLED MOUNTING PLATE (CU4A) STL MODEL
Datasheet
Description
UL (CANADA AND US), UL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL ARM MOUNTING NO LAMP INCLUDED PAR38 MEDIUM BASE INCANDESCENT LAMP TYPE (2) 150 W LAMP WATTAGE LED DETECTION METHOD 2 HEAD(S) 110 DEGREE SENSOR RANGE STEALTH[R] BRAND APPLICATION WET LOCATION HOUSING MATERIAL BRONZE POLYESTER POWDER COATED PRECISION DIE-CAST ALUMINUM SIZE 17-1/2 INCH W X 7 INCH D WITH SENSOR (STL110), (2) FLOODLIGHT FIXTURE (H101A), PRE-ASSEMBLED MOUNTING PLATE (CU4A) STL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Motion Sensor Lampholder Assembly - STL110H - RAB Lighting
Northvale, NJ, USA
Outdoor Motion Sensor Lampholder Assembly
STL110H
Outdoor Motion Sensor Lampholder Assembly STL110H
UL (CANADA AND US), UL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL ARM MOUNTING NO LAMP INCLUDED PAR38 MEDIUM BASE INCANDESCENT LAMP TYPE (2) 150 W LAMP WATTAGE LED DETECTION METHOD 2 HEAD(S) 110 DEGREE SENSOR RANGE STEALTH[R] BRAND APPLICATION WET LOCATION HOUSING MATERIAL BRONZE POLYESTER POWDER COATED PRECISION DIE-CAST ALUMINUM SIZE 17-1/2 INCH W X 7 INCH D WITH SENSOR (STL110), (2) FLOODLIGHT FIXTURE (H101A), PRE-ASSEMBLED MOUNTING PLATE (CU4A) STL MODEL
  • UL (CANADA AND US), UL APPROVAL
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 1/2 INCH NPS THREADED SERRATED LOCKING SWIVEL ARM MOUNTING
  • NO LAMP INCLUDED
  • PAR38 MEDIUM BASE INCANDESCENT LAMP TYPE
  • (2) 150 W LAMP WATTAGE
  • LED DETECTION METHOD
  • 2 HEAD(S)
  • 110 DEGREE SENSOR RANGE
  • STEALTH[R] BRAND
  • APPLICATION WET LOCATION
  • HOUSING MATERIAL BRONZE POLYESTER POWDER COATED PRECISION DIE-CAST ALUMINUM
  • SIZE 17-1/2 INCH W X 7 INCH D
  • WITH SENSOR (STL110), (2) FLOODLIGHT FIXTURE (H101A), PRE-ASSEMBLED MOUNTING PLATE (CU4A)
  • STL MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number STL110H
Product Name Outdoor Motion Sensor Lampholder Assembly
Lamp Type Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details