RAB Lighting Outdoor Motion Sensor Lampholder Assembly SQB2A

Description
UL (CANADA AND US) APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING WALL MOUNTING YES LAMP INCLUDED T4 BI-PIN QUARTZ LAMP TYPE 75 W LAMP WATTAGE LED DETECTION METHOD 2 HEAD(S) 30 FT X 180 DEGREE SENSOR RANGE APPLICATION WET LOCATION FINISH BRONZE INCLUDES SILICONE O-RING GASKET, THICK TEMPERED GLASS LENS, INTERNAL AND EXTERNAL COOLING FINS SQB MODEL
Datasheet
Description
UL (CANADA AND US) APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING WALL MOUNTING YES LAMP INCLUDED T4 BI-PIN QUARTZ LAMP TYPE 75 W LAMP WATTAGE LED DETECTION METHOD 2 HEAD(S) 30 FT X 180 DEGREE SENSOR RANGE APPLICATION WET LOCATION FINISH BRONZE INCLUDES SILICONE O-RING GASKET, THICK TEMPERED GLASS LENS, INTERNAL AND EXTERNAL COOLING FINS SQB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Motion Sensor Lampholder Assembly - SQB2A - RAB Lighting
Northvale, NJ, USA
Outdoor Motion Sensor Lampholder Assembly
SQB2A
Outdoor Motion Sensor Lampholder Assembly SQB2A
UL (CANADA AND US) APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING WALL MOUNTING YES LAMP INCLUDED T4 BI-PIN QUARTZ LAMP TYPE 75 W LAMP WATTAGE LED DETECTION METHOD 2 HEAD(S) 30 FT X 180 DEGREE SENSOR RANGE APPLICATION WET LOCATION FINISH BRONZE INCLUDES SILICONE O-RING GASKET, THICK TEMPERED GLASS LENS, INTERNAL AND EXTERNAL COOLING FINS SQB MODEL
  • UL (CANADA AND US) APPROVAL
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • WALL MOUNTING
  • YES LAMP INCLUDED
  • T4 BI-PIN QUARTZ LAMP TYPE
  • 75 W LAMP WATTAGE
  • LED DETECTION METHOD
  • 2 HEAD(S)
  • 30 FT X 180 DEGREE SENSOR RANGE
  • APPLICATION WET LOCATION
  • FINISH BRONZE
  • INCLUDES SILICONE O-RING GASKET, THICK TEMPERED GLASS LENS, INTERNAL AND EXTERNAL COOLING FINS
  • SQB MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number SQB2A
Product Name Outdoor Motion Sensor Lampholder Assembly
Features Bulb Included; Motion Detection
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details