RAB Lighting Outdoor Motion Sensor Lampholder Assembly SMSBULLET2X12NA

Description
UL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING WALL, ARM, O-RING, STAINLESS STEEL SCREW MOUNTING LED LAMP TYPE (2) 12 W LAMP WATTAGE LED DETECTION METHOD 2 HEAD(S) 30 FT X 180 DEGREE SENSOR RANGE SMART BULLET[R] BRAND ROHS COMPLIANT APPLICATION WET LOCATION INITIAL INTENSITY 1664 LUMEN COLOR RENDERING INDEX 84 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) DRIVER INPUT WATTAGE 26 W HOUSING MATERIAL BRONZE POLYESTER POWDER COATED DIE-CAST ALUMINUM LENS MATERIAL MICRO
Datasheet
Description
UL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING WALL, ARM, O-RING, STAINLESS STEEL SCREW MOUNTING LED LAMP TYPE (2) 12 W LAMP WATTAGE LED DETECTION METHOD 2 HEAD(S) 30 FT X 180 DEGREE SENSOR RANGE SMART BULLET[R] BRAND ROHS COMPLIANT APPLICATION WET LOCATION INITIAL INTENSITY 1664 LUMEN COLOR RENDERING INDEX 84 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) DRIVER INPUT WATTAGE 26 W HOUSING MATERIAL BRONZE POLYESTER POWDER COATED DIE-CAST ALUMINUM LENS MATERIAL MICRO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Motion Sensor Lampholder Assembly - SMSBULLET2X12NA - RAB Lighting
Northvale, NJ, USA
Outdoor Motion Sensor Lampholder Assembly
SMSBULLET2X12NA
Outdoor Motion Sensor Lampholder Assembly SMSBULLET2X12NA
UL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING WALL, ARM, O-RING, STAINLESS STEEL SCREW MOUNTING LED LAMP TYPE (2) 12 W LAMP WATTAGE LED DETECTION METHOD 2 HEAD(S) 30 FT X 180 DEGREE SENSOR RANGE SMART BULLET[R] BRAND ROHS COMPLIANT APPLICATION WET LOCATION INITIAL INTENSITY 1664 LUMEN COLOR RENDERING INDEX 84 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) DRIVER INPUT WATTAGE 26 W HOUSING MATERIAL BRONZE POLYESTER POWDER COATED DIE-CAST ALUMINUM LENS MATERIAL MICRO
  • UL APPROVAL
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • WALL, ARM, O-RING, STAINLESS STEEL SCREW MOUNTING
  • LED LAMP TYPE
  • (2) 12 W LAMP WATTAGE
  • LED DETECTION METHOD
  • 2 HEAD(S)
  • 30 FT X 180 DEGREE SENSOR RANGE
  • SMART BULLET[R] BRAND
  • ROHS COMPLIANT
  • APPLICATION WET LOCATION
  • INITIAL INTENSITY 1664 LUMEN
  • COLOR RENDERING INDEX 84
  • COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL)
  • DRIVER INPUT WATTAGE 26 W
  • HOUSING MATERIAL BRONZE POLYESTER POWDER COATED DIE-CAST ALUMINUM
  • LENS MATERIAL MICRO
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number SMSBULLET2X12NA
Product Name Outdoor Motion Sensor Lampholder Assembly
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details