RAB Lighting Outdoor Wall Light SLIMFC57N/PC

Description
FULL CUT-OFF TYPE 14 INCH W X 5 INCH D X 9.5 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 57 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE MICROPRISMATIC DIFFUSION GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT INTENSITY 3753 LUMEN COLOR TEMPERATURE 4000 K RATED LIFE IN HOUR 100000 COLOR RENDERING INDEX 78 CURRENT RATING 0.48 AMPERE ENCLOSURE IP66 MOUNTING TYPE WALL INCLUDES 120 V BUTTON PHOTOCELL APPLICATION WET LOCATION
Datasheet
Description
FULL CUT-OFF TYPE 14 INCH W X 5 INCH D X 9.5 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 57 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE MICROPRISMATIC DIFFUSION GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT INTENSITY 3753 LUMEN COLOR TEMPERATURE 4000 K RATED LIFE IN HOUR 100000 COLOR RENDERING INDEX 78 CURRENT RATING 0.48 AMPERE ENCLOSURE IP66 MOUNTING TYPE WALL INCLUDES 120 V BUTTON PHOTOCELL APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - SLIMFC57N/PC - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
SLIMFC57N/PC
Outdoor Wall Light SLIMFC57N/PC
FULL CUT-OFF TYPE 14 INCH W X 5 INCH D X 9.5 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 57 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE MICROPRISMATIC DIFFUSION GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT INTENSITY 3753 LUMEN COLOR TEMPERATURE 4000 K RATED LIFE IN HOUR 100000 COLOR RENDERING INDEX 78 CURRENT RATING 0.48 AMPERE ENCLOSURE IP66 MOUNTING TYPE WALL INCLUDES 120 V BUTTON PHOTOCELL APPLICATION WET LOCATION
  • FULL CUT-OFF TYPE
  • 14 INCH W X 5 INCH D X 9.5 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • LED LAMP TYPE
  • 57 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • MICROPRISMATIC DIFFUSION GLASS LENS REFRACTOR/LENS TYPE
  • ROHS COMPLIANT
  • INTENSITY 3753 LUMEN
  • COLOR TEMPERATURE 4000 K
  • RATED LIFE IN HOUR 100000
  • COLOR RENDERING INDEX 78
  • CURRENT RATING 0.48 AMPERE
  • ENCLOSURE IP66
  • MOUNTING TYPE WALL
  • INCLUDES 120 V BUTTON PHOTOCELL
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number SLIMFC57N/PC
Product Name Outdoor Wall Light
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details