RAB Lighting Outdoor Wall Light SLIM62NW/BL

Description
CUT-OFF TYPE 17 INCH W X 5 INCH D X 9.3 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 62 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE MICROPRISMATIC DIFFUSION GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT INTENSITY 4402 LUMEN COLOR TEMPERATURE 4000 K RATED LIFE IN HOUR 100000 COLOR RENDERING INDEX 82 CURRENT RATING 0.52/0.33/0.29/0.25 AMPERE ENCLOSURE IP66 MOUNTING TYPE WALL INCLUDES POLYSHIELD AND WIRE GUARD APPLICATION WET LOCATIO
Datasheet
Description
CUT-OFF TYPE 17 INCH W X 5 INCH D X 9.3 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 62 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE MICROPRISMATIC DIFFUSION GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT INTENSITY 4402 LUMEN COLOR TEMPERATURE 4000 K RATED LIFE IN HOUR 100000 COLOR RENDERING INDEX 82 CURRENT RATING 0.52/0.33/0.29/0.25 AMPERE ENCLOSURE IP66 MOUNTING TYPE WALL INCLUDES POLYSHIELD AND WIRE GUARD APPLICATION WET LOCATIO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - SLIM62NW/BL - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
SLIM62NW/BL
Outdoor Wall Light SLIM62NW/BL
CUT-OFF TYPE 17 INCH W X 5 INCH D X 9.3 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 62 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE MICROPRISMATIC DIFFUSION GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT INTENSITY 4402 LUMEN COLOR TEMPERATURE 4000 K RATED LIFE IN HOUR 100000 COLOR RENDERING INDEX 82 CURRENT RATING 0.52/0.33/0.29/0.25 AMPERE ENCLOSURE IP66 MOUNTING TYPE WALL INCLUDES POLYSHIELD AND WIRE GUARD APPLICATION WET LOCATIO
  • CUT-OFF TYPE
  • 17 INCH W X 5 INCH D X 9.3 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • LED LAMP TYPE
  • 62 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • MICROPRISMATIC DIFFUSION GLASS LENS REFRACTOR/LENS TYPE
  • ROHS COMPLIANT
  • INTENSITY 4402 LUMEN
  • COLOR TEMPERATURE 4000 K
  • RATED LIFE IN HOUR 100000
  • COLOR RENDERING INDEX 82
  • CURRENT RATING 0.52/0.33/0.29/0.25 AMPERE
  • ENCLOSURE IP66
  • MOUNTING TYPE WALL
  • INCLUDES POLYSHIELD AND WIRE GUARD
  • APPLICATION WET LOCATIO
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number SLIM62NW/BL
Product Name Outdoor Wall Light
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2061276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details