RAB Lighting Outdoor Wall Light SLIM37N/PC

Description
CUT-OFF TYPE 9 INCH W X 5 INCH D X 9.3 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 37 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE MICROPRISMATIC DIFFUSION GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT INTENSITY 2587 LUMEN COLOR TEMPERATURE 4000 K RATED LIFE IN HOUR 100000 COLOR RENDERING INDEX 82 CURRENT RATING 0.31 AMPERE ENCLOSURE IP66 MOUNTING TYPE WALL INCLUDES 120 V BUTTON PHOTOCELL APPLICATION WET LOCATION
Datasheet
Description
CUT-OFF TYPE 9 INCH W X 5 INCH D X 9.3 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 37 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE MICROPRISMATIC DIFFUSION GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT INTENSITY 2587 LUMEN COLOR TEMPERATURE 4000 K RATED LIFE IN HOUR 100000 COLOR RENDERING INDEX 82 CURRENT RATING 0.31 AMPERE ENCLOSURE IP66 MOUNTING TYPE WALL INCLUDES 120 V BUTTON PHOTOCELL APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - SLIM37N/PC - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
SLIM37N/PC
Outdoor Wall Light SLIM37N/PC
CUT-OFF TYPE 9 INCH W X 5 INCH D X 9.3 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL LED LAMP TYPE 37 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE MICROPRISMATIC DIFFUSION GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT INTENSITY 2587 LUMEN COLOR TEMPERATURE 4000 K RATED LIFE IN HOUR 100000 COLOR RENDERING INDEX 82 CURRENT RATING 0.31 AMPERE ENCLOSURE IP66 MOUNTING TYPE WALL INCLUDES 120 V BUTTON PHOTOCELL APPLICATION WET LOCATION
  • CUT-OFF TYPE
  • 9 INCH W X 5 INCH D X 9.3 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • LED LAMP TYPE
  • 37 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • MICROPRISMATIC DIFFUSION GLASS LENS REFRACTOR/LENS TYPE
  • ROHS COMPLIANT
  • INTENSITY 2587 LUMEN
  • COLOR TEMPERATURE 4000 K
  • RATED LIFE IN HOUR 100000
  • COLOR RENDERING INDEX 82
  • CURRENT RATING 0.31 AMPERE
  • ENCLOSURE IP66
  • MOUNTING TYPE WALL
  • INCLUDES 120 V BUTTON PHOTOCELL
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number SLIM37N/PC
Product Name Outdoor Wall Light
Application Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details