RAB Lighting Outdoor Wall Light SLIM37/PC2

Description
STANDARD CUTOFF TYPE 9 INCH L X 5 INCH W X 9.3 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 37 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE MICROPRISMATIC DIFFUSION GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT GASKET MATERIAL HIGH TEMPERATURE SILICONE DRIVER INPUT POWER37 W LAMP INTENSITY 2688 LUMEN COLOR TEMPERATURE 5000 K (COOL) COLOR RENDERING INDEX 75 LAMP LIFE 100000 HR ENCLOSURE TYPE IP66 INCLUDES 277 V BUTTON PHOTOCELL APPLICATION
Datasheet
Description
STANDARD CUTOFF TYPE 9 INCH L X 5 INCH W X 9.3 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 37 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE MICROPRISMATIC DIFFUSION GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT GASKET MATERIAL HIGH TEMPERATURE SILICONE DRIVER INPUT POWER37 W LAMP INTENSITY 2688 LUMEN COLOR TEMPERATURE 5000 K (COOL) COLOR RENDERING INDEX 75 LAMP LIFE 100000 HR ENCLOSURE TYPE IP66 INCLUDES 277 V BUTTON PHOTOCELL APPLICATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - SLIM37/PC2 - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
SLIM37/PC2
Outdoor Wall Light SLIM37/PC2
STANDARD CUTOFF TYPE 9 INCH L X 5 INCH W X 9.3 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 37 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE MICROPRISMATIC DIFFUSION GLASS LENS REFRACTOR/LENS TYPE ROHS COMPLIANT GASKET MATERIAL HIGH TEMPERATURE SILICONE DRIVER INPUT POWER37 W LAMP INTENSITY 2688 LUMEN COLOR TEMPERATURE 5000 K (COOL) COLOR RENDERING INDEX 75 LAMP LIFE 100000 HR ENCLOSURE TYPE IP66 INCLUDES 277 V BUTTON PHOTOCELL APPLICATION
  • STANDARD CUTOFF TYPE
  • 9 INCH L X 5 INCH W X 9.3 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • CONSTANT CURRENT BALLAST TYPE
  • LED LAMP TYPE
  • 37 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • MICROPRISMATIC DIFFUSION GLASS LENS REFRACTOR/LENS TYPE
  • ROHS COMPLIANT
  • GASKET MATERIAL HIGH TEMPERATURE SILICONE
  • DRIVER INPUT POWER37 W
  • LAMP INTENSITY 2688 LUMEN
  • COLOR TEMPERATURE 5000 K (COOL)
  • COLOR RENDERING INDEX 75
  • LAMP LIFE 100000 HR
  • ENCLOSURE TYPE IP66
  • INCLUDES 277 V BUTTON PHOTOCELL
  • APPLICATION
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number SLIM37/PC2
Product Name Outdoor Wall Light
Application Outdoor
Lamp Type LED
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details