RAB Lighting Outdoor Wall Light SLIM12N/PC

Description
FULL CUTOFF TYPE 6.5 INCH L X 8.75 INCH H X 3.9 INCH D SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 12 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ADA/ROHS COMPLIANT APPLICATION WET LOCATION REFLECTOR MATERIAL SPECULAR THERMOPLASTIC GASKET MATERIAL HIGH TEMPERATURE SILICONE MOUNTING HEIGHT 8 FT ENCLOSURE TYPE IP66 LAMP LIFE 100000 HR LIGHT INTENSITY 1372 LUMEN COLOR TEMPERATURE IN KELVIN 400 SLIM MODEL
Datasheet
Description
FULL CUTOFF TYPE 6.5 INCH L X 8.75 INCH H X 3.9 INCH D SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 12 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ADA/ROHS COMPLIANT APPLICATION WET LOCATION REFLECTOR MATERIAL SPECULAR THERMOPLASTIC GASKET MATERIAL HIGH TEMPERATURE SILICONE MOUNTING HEIGHT 8 FT ENCLOSURE TYPE IP66 LAMP LIFE 100000 HR LIGHT INTENSITY 1372 LUMEN COLOR TEMPERATURE IN KELVIN 400 SLIM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - SLIM12N/PC - RAB Lighting
Northvale, NJ, USA
Outdoor Wall Light
SLIM12N/PC
Outdoor Wall Light SLIM12N/PC
FULL CUTOFF TYPE 6.5 INCH L X 8.75 INCH H X 3.9 INCH D SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 12 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ADA/ROHS COMPLIANT APPLICATION WET LOCATION REFLECTOR MATERIAL SPECULAR THERMOPLASTIC GASKET MATERIAL HIGH TEMPERATURE SILICONE MOUNTING HEIGHT 8 FT ENCLOSURE TYPE IP66 LAMP LIFE 100000 HR LIGHT INTENSITY 1372 LUMEN COLOR TEMPERATURE IN KELVIN 400 SLIM MODEL
  • FULL CUTOFF TYPE
  • 6.5 INCH L X 8.75 INCH H X 3.9 INCH D SIZE
  • CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • CONSTANT CURRENT BALLAST TYPE
  • LED LAMP TYPE
  • 12 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • ADA/ROHS COMPLIANT
  • APPLICATION WET LOCATION
  • REFLECTOR MATERIAL SPECULAR THERMOPLASTIC
  • GASKET MATERIAL HIGH TEMPERATURE SILICONE
  • MOUNTING HEIGHT 8 FT
  • ENCLOSURE TYPE IP66
  • LAMP LIFE 100000 HR
  • LIGHT INTENSITY 1372 LUMEN
  • COLOR TEMPERATURE IN KELVIN 400
  • SLIM MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number SLIM12N/PC
Product Name Outdoor Wall Light
Application Outdoor
Lamp Type LED
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details