RAB Lighting Lighting Fixture SK9SYW

Description
5 INCH L X 5 INCH W X 1-1/4 INCH D SIZE WHITE POLYESTER POWDER COATING FINISH UL APPROVAL IESNA LM-79, LM-80 APPLICABLE STANDARD INDOOR APPLICATION FLUSH TO CEILING/WALL MOUNTING HIGH EFFICIENCY RETROFIT LED LAMP TYPE 9 W LAMP WATTAGE 120 V INPUT VOLTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100000 LIFE IN HOUR 744 LUMEN INTENSITY 120 V LAMP VOLTAGE DAMP LOCATION AREA CLASSIFICATION 0.08 AMPERE LAMP CURRENT COLOR TEMPERATURE 3000 K COLOR ACCURACY 85 CRI EFFICIENCY 80 LPW
Description
5 INCH L X 5 INCH W X 1-1/4 INCH D SIZE WHITE POLYESTER POWDER COATING FINISH UL APPROVAL IESNA LM-79, LM-80 APPLICABLE STANDARD INDOOR APPLICATION FLUSH TO CEILING/WALL MOUNTING HIGH EFFICIENCY RETROFIT LED LAMP TYPE 9 W LAMP WATTAGE 120 V INPUT VOLTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100000 LIFE IN HOUR 744 LUMEN INTENSITY 120 V LAMP VOLTAGE DAMP LOCATION AREA CLASSIFICATION 0.08 AMPERE LAMP CURRENT COLOR TEMPERATURE 3000 K COLOR ACCURACY 85 CRI EFFICIENCY 80 LPW

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - SK9SYW - RAB Lighting
Northvale, NJ, USA
Lighting Fixture
SK9SYW
Lighting Fixture SK9SYW
5 INCH L X 5 INCH W X 1-1/4 INCH D SIZE WHITE POLYESTER POWDER COATING FINISH UL APPROVAL IESNA LM-79, LM-80 APPLICABLE STANDARD INDOOR APPLICATION FLUSH TO CEILING/WALL MOUNTING HIGH EFFICIENCY RETROFIT LED LAMP TYPE 9 W LAMP WATTAGE 120 V INPUT VOLTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100000 LIFE IN HOUR 744 LUMEN INTENSITY 120 V LAMP VOLTAGE DAMP LOCATION AREA CLASSIFICATION 0.08 AMPERE LAMP CURRENT COLOR TEMPERATURE 3000 K COLOR ACCURACY 85 CRI EFFICIENCY 80 LPW
  • 5 INCH L X 5 INCH W X 1-1/4 INCH D SIZE
  • WHITE POLYESTER POWDER COATING FINISH
  • UL APPROVAL
  • IESNA LM-79, LM-80 APPLICABLE STANDARD
  • INDOOR APPLICATION
  • FLUSH TO CEILING/WALL MOUNTING
  • HIGH EFFICIENCY RETROFIT
  • LED LAMP TYPE
  • 9 W LAMP WATTAGE
  • 120 V INPUT VOLTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 100000 LIFE IN HOUR
  • 744 LUMEN INTENSITY
  • 120 V LAMP VOLTAGE
  • DAMP LOCATION AREA CLASSIFICATION
  • 0.08 AMPERE LAMP CURRENT
  • COLOR TEMPERATURE 3000 K
  • COLOR ACCURACY 85 CRI
  • EFFICIENCY 80 LPW
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number SK9SYW
Product Name Lighting Fixture
Application Indoor
Fixture Type Ceiling Fixtures; Other; Lighting Fixture
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details