RAB Lighting Close to Ceiling Lighting Fixture SK9RYNW

Description
DIE-CAST ALUMINUM MATERIAL WHITE POLYESTER POWDER COATED FINISH 5 INCH 1-1/4 INCH 9 W WATTAGE LED LAMP TYPE SHAPE ROUND COLOR TEMPERATURE IN KELVIN 3500 (WARM NEUTRAL) ENERGY STAR CERTIFIED
Description
DIE-CAST ALUMINUM MATERIAL WHITE POLYESTER POWDER COATED FINISH 5 INCH 1-1/4 INCH 9 W WATTAGE LED LAMP TYPE SHAPE ROUND COLOR TEMPERATURE IN KELVIN 3500 (WARM NEUTRAL) ENERGY STAR CERTIFIED

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - SK9RYNW - RAB Lighting
Northvale, NJ, USA
Close to Ceiling Lighting Fixture
SK9RYNW
Close to Ceiling Lighting Fixture SK9RYNW
DIE-CAST ALUMINUM MATERIAL WHITE POLYESTER POWDER COATED FINISH 5 INCH 1-1/4 INCH 9 W WATTAGE LED LAMP TYPE SHAPE ROUND COLOR TEMPERATURE IN KELVIN 3500 (WARM NEUTRAL) ENERGY STAR CERTIFIED
  • DIE-CAST ALUMINUM MATERIAL
  • WHITE POLYESTER POWDER COATED FINISH
  • 5 INCH
  • 1-1/4 INCH
  • 9 W WATTAGE
  • LED LAMP TYPE
  • SHAPE ROUND
  • COLOR TEMPERATURE IN KELVIN 3500 (WARM NEUTRAL)
  • ENERGY STAR CERTIFIED
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number SK9RYNW
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details