RAB Lighting Lighting Fixture SHARK4-50W/D10

Description
48 INCH L X 5-1/4 INCH W X 4-1/8 INCH H SIZE WHITE FINISH 48 INCH LAMP LENGTH UL APPROVAL QUICK-MOUNT, SURFACE MOUNTING FIXTURE LED LAMP TYPE 50 W LAMP WATTAGE 120 TO 277 V LAMP VOLTAGE WET LOCATION AREA CLASSIFICATION COLOR TEMPERATURE 500 DEG K TEMPERATURE RATING 104 DEG F ENCLOSURE IP66, NEMA 4X
Description
48 INCH L X 5-1/4 INCH W X 4-1/8 INCH H SIZE WHITE FINISH 48 INCH LAMP LENGTH UL APPROVAL QUICK-MOUNT, SURFACE MOUNTING FIXTURE LED LAMP TYPE 50 W LAMP WATTAGE 120 TO 277 V LAMP VOLTAGE WET LOCATION AREA CLASSIFICATION COLOR TEMPERATURE 500 DEG K TEMPERATURE RATING 104 DEG F ENCLOSURE IP66, NEMA 4X

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - SHARK4-50W/D10 - RAB Lighting
Northvale, NJ, USA
Lighting Fixture
SHARK4-50W/D10
Lighting Fixture SHARK4-50W/D10
48 INCH L X 5-1/4 INCH W X 4-1/8 INCH H SIZE WHITE FINISH 48 INCH LAMP LENGTH UL APPROVAL QUICK-MOUNT, SURFACE MOUNTING FIXTURE LED LAMP TYPE 50 W LAMP WATTAGE 120 TO 277 V LAMP VOLTAGE WET LOCATION AREA CLASSIFICATION COLOR TEMPERATURE 500 DEG K TEMPERATURE RATING 104 DEG F ENCLOSURE IP66, NEMA 4X
  • 48 INCH L X 5-1/4 INCH W X 4-1/8 INCH H SIZE
  • WHITE FINISH
  • 48 INCH LAMP LENGTH
  • UL APPROVAL
  • QUICK-MOUNT, SURFACE MOUNTING
  • FIXTURE
  • LED LAMP TYPE
  • 50 W LAMP WATTAGE
  • 120 TO 277 V LAMP VOLTAGE
  • WET LOCATION AREA CLASSIFICATION
  • COLOR TEMPERATURE 500 DEG K
  • TEMPERATURE RATING 104 DEG F
  • ENCLOSURE IP66, NEMA 4X
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number SHARK4-50W/D10
Product Name Lighting Fixture
Fixture Type Other; Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details