LINEAR TYPE
48 INCH L X 5-1/4 INCH W X 4-1/8 INCH H SIZE
WHITE POLYESTER POWDER COATED FINISH
4 FT NOMINAL LENGTH
UL APPROVAL
SURFACE MOUNTING
LED LAMP TYPE
50 W LAMP WATTAGE
IMPACT RESISTANT POLYCARBONATE HOUSING MATERIAL
120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
TEXTURED, POLYCARBONATE LENS REFRACTOR/LENS TYPE
REFLECTOR MATERIAL ALUMINUM
GASKET MATERIAL EVA SILICONE FOAM
CURRENT RATING 0.42/0.24/0.21/0.18 AMPERE
ENCLOSURE IP66
LIGHT INTENSITY 5102 LUMEN
RATED LIFE IN HOUR 100000
COLOR TEMPERATURE 4000 K (NEUTRAL)
COLOR RENDERING INDEX 74
APPLICATION WET
RAB Lighting
Done
Description
LINEAR TYPE
48 INCH L X 5-1/4 INCH W X 4-1/8 INCH H SIZE
WHITE POLYESTER POWDER COATED FINISH
4 FT NOMINAL LENGTH
UL APPROVAL
SURFACE MOUNTING
LED LAMP TYPE
50 W LAMP WATTAGE
IMPACT RESISTANT POLYCARBONATE HOUSING MATERIAL
120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
TEXTURED, POLYCARBONATE LENS REFRACTOR/LENS TYPE
REFLECTOR MATERIAL ALUMINUM
GASKET MATERIAL EVA SILICONE FOAM
CURRENT RATING 0.42/0.24/0.21/0.18 AMPERE
ENCLOSURE IP66
LIGHT INTENSITY 5102 LUMEN
RATED LIFE IN HOUR 100000
COLOR TEMPERATURE 4000 K (NEUTRAL)
COLOR RENDERING INDEX 74
APPLICATION WET
LINEAR TYPE
48 INCH L X 5-1/4 INCH W X 4-1/8 INCH H SIZE
WHITE POLYESTER POWDER COATED FINISH
4 FT NOMINAL LENGTH
UL APPROVAL
SURFACE MOUNTING
LED LAMP TYPE
50 W LAMP WATTAGE
IMPACT RESISTANT POLYCARBONATE HOUSING MATERIAL
120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
TEXTURED, POLYCARBONATE LENS REFRACTOR/LENS TYPE
REFLECTOR MATERIAL ALUMINUM
GASKET MATERIAL EVA SILICONE FOAM
CURRENT RATING 0.42/0.24/0.21/0.18 AMPERE
ENCLOSURE IP66
LIGHT INTENSITY 5102 LUMEN
RATED LIFE IN HOUR 100000
COLOR TEMPERATURE 4000 K (NEUTRAL)
COLOR RENDERING INDEX 74
APPLICATION WET
LINEAR TYPE
48 INCH L X 5-1/4 INCH W X 4-1/8 INCH H SIZE
WHITE POLYESTER POWDER COATED FINISH
4 FT NOMINAL LENGTH
UL APPROVAL
SURFACE MOUNTING
LED LAMP TYPE
50 W LAMP WATTAGE
IMPACT RESISTANT POLYCARBONATE HOUSING MATERIAL
120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE