RAB Lighting Occupancy Sensor/Switch SB500W

Description
SENSOR WITH RELAY TYPE 3-1/2 INCH WIDTH X 1-5/16 INCH DEPTH X 5-3/8 INCH HEIGHT SIZE WHITE FINISH UL (CANADA AND US) APPROVAL WET LOCATION APPLICATION 120 VOLT AC AT 60 HERTZ VOLTAGE RATING WALL MOUNTING 500 WATT (INCANDESCENT), 250 WATT (FLUORESCENT) LOAD RATING 180 DEGREE FIELD OF VIEW INCANDESCENT/FLUORES CENT LOAD TYPE 5 SECOND TO 15 MINUTE (ADJUSTABLE) TIME DELAY SMART BOX[R] BRAND
Datasheet
Description
SENSOR WITH RELAY TYPE 3-1/2 INCH WIDTH X 1-5/16 INCH DEPTH X 5-3/8 INCH HEIGHT SIZE WHITE FINISH UL (CANADA AND US) APPROVAL WET LOCATION APPLICATION 120 VOLT AC AT 60 HERTZ VOLTAGE RATING WALL MOUNTING 500 WATT (INCANDESCENT), 250 WATT (FLUORESCENT) LOAD RATING 180 DEGREE FIELD OF VIEW INCANDESCENT/FLUORES CENT LOAD TYPE 5 SECOND TO 15 MINUTE (ADJUSTABLE) TIME DELAY SMART BOX[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - SB500W - RAB Lighting
Northvale, NJ, USA
Occupancy Sensor/Switch
SB500W
Occupancy Sensor/Switch SB500W
SENSOR WITH RELAY TYPE 3-1/2 INCH WIDTH X 1-5/16 INCH DEPTH X 5-3/8 INCH HEIGHT SIZE WHITE FINISH UL (CANADA AND US) APPROVAL WET LOCATION APPLICATION 120 VOLT AC AT 60 HERTZ VOLTAGE RATING WALL MOUNTING 500 WATT (INCANDESCENT), 250 WATT (FLUORESCENT) LOAD RATING 180 DEGREE FIELD OF VIEW INCANDESCENT/FLUORES CENT LOAD TYPE 5 SECOND TO 15 MINUTE (ADJUSTABLE) TIME DELAY SMART BOX[R] BRAND
  • SENSOR WITH RELAY TYPE
  • 3-1/2 INCH WIDTH X 1-5/16 INCH DEPTH X 5-3/8 INCH HEIGHT SIZE
  • WHITE FINISH
  • UL (CANADA AND US) APPROVAL
  • WET LOCATION APPLICATION
  • 120 VOLT AC AT 60 HERTZ VOLTAGE RATING
  • WALL MOUNTING
  • 500 WATT (INCANDESCENT), 250 WATT (FLUORESCENT) LOAD RATING
  • 180 DEGREE FIELD OF VIEW
  • INCANDESCENT/FLUORESCENT LOAD TYPE
  • 5 SECOND TO 15 MINUTE (ADJUSTABLE) TIME DELAY
  • SMART BOX[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number SB500W
Product Name Occupancy Sensor/Switch
Application Wet Location
Lamp Type Fluorescent; Incandescent
Features Motion Detection
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Low Bay & High Bay Lighting - 2318136 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details