RAB Lighting Area/Roadway Light RWLED4T150SFN/D10

Description
BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL SLIPFITTER MOUNTING LED LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE TYPE 4 DISTRIBUTION/BEAM SPREAD SIZE 20.8 INCH L X 15 INCH W X 4.5 INCH H INITIAL INTENSITY 11702 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) EFFECTIVE PROJECTED AREA 2.2 SQ FT DIMMING DIMMABLE
Datasheet
Description
BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL SLIPFITTER MOUNTING LED LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE TYPE 4 DISTRIBUTION/BEAM SPREAD SIZE 20.8 INCH L X 15 INCH W X 4.5 INCH H INITIAL INTENSITY 11702 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) EFFECTIVE PROJECTED AREA 2.2 SQ FT DIMMING DIMMABLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - RWLED4T150SFN/D10 - RAB Lighting
Northvale, NJ, USA
Area/Roadway Light
RWLED4T150SFN/D10
Area/Roadway Light RWLED4T150SFN/D10
BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL SLIPFITTER MOUNTING LED LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE TYPE 4 DISTRIBUTION/BEAM SPREAD SIZE 20.8 INCH L X 15 INCH W X 4.5 INCH H INITIAL INTENSITY 11702 LUMEN COLOR RENDERING INDEX 82 COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL) EFFECTIVE PROJECTED AREA 2.2 SQ FT DIMMING DIMMABLE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • SLIPFITTER MOUNTING
  • LED LAMP TYPE
  • 150 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • TYPE 4 DISTRIBUTION/BEAM SPREAD
  • SIZE 20.8 INCH L X 15 INCH W X 4.5 INCH H
  • INITIAL INTENSITY 11702 LUMEN
  • COLOR RENDERING INDEX 82
  • COLOR TEMPERATURE IN KELVIN 4000 (NEUTRAL)
  • EFFECTIVE PROJECTED AREA 2.2 SQ FT
  • DIMMING DIMMABLE
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number RWLED4T150SFN/D10
Product Name Area/Roadway Light
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details