RAB Lighting Area/Roadway Light RWLED4T125/PCT

Description
BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ARM, BRACKET ADAPTER MOUNTING LED LAMP TYPE 125 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE TWIST LOCK PHOTOCELL CONTROL TYPE TYPE 4 DISTRIBUTION/BEAM SPREAD ROHS COMPLIANT OVERALL DIMENSION 24.4 INCH L X 15 INCH W X 4.5 INCH H REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE INTENSITY 12805 LUMEN COLOR RENDERING INDEX 65 COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 EFFECTIVE PROJECTED
Datasheet
Description
BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ARM, BRACKET ADAPTER MOUNTING LED LAMP TYPE 125 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE TWIST LOCK PHOTOCELL CONTROL TYPE TYPE 4 DISTRIBUTION/BEAM SPREAD ROHS COMPLIANT OVERALL DIMENSION 24.4 INCH L X 15 INCH W X 4.5 INCH H REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE INTENSITY 12805 LUMEN COLOR RENDERING INDEX 65 COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 EFFECTIVE PROJECTED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - RWLED4T125/PCT - RAB Lighting
Northvale, NJ, USA
Area/Roadway Light
RWLED4T125/PCT
Area/Roadway Light RWLED4T125/PCT
BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ARM, BRACKET ADAPTER MOUNTING LED LAMP TYPE 125 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE TWIST LOCK PHOTOCELL CONTROL TYPE TYPE 4 DISTRIBUTION/BEAM SPREAD ROHS COMPLIANT OVERALL DIMENSION 24.4 INCH L X 15 INCH W X 4.5 INCH H REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE INTENSITY 12805 LUMEN COLOR RENDERING INDEX 65 COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 EFFECTIVE PROJECTED
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • ARM, BRACKET ADAPTER MOUNTING
  • LED LAMP TYPE
  • 125 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • TWIST LOCK PHOTOCELL CONTROL TYPE
  • TYPE 4 DISTRIBUTION/BEAM SPREAD
  • ROHS COMPLIANT
  • OVERALL DIMENSION 24.4 INCH L X 15 INCH W X 4.5 INCH H
  • REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE
  • INTENSITY 12805 LUMEN
  • COLOR RENDERING INDEX 65
  • COLOR TEMPERATURE 5000 K
  • RATED LIFE IN HOUR 100000
  • EFFECTIVE PROJECTED
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number RWLED4T125/PCT
Product Name Area/Roadway Light
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details