RAB Lighting Area/Roadway Light RWLED3T50/480/PCT4

Description
BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ARM, BRACKET ADAPTER MOUNTING LED LAMP TYPE 50 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 480 V AT 50/60 HZ LAMP/BALLAST VOLTAGE TWIST LOCK PHOTOCELL CONTROL TYPE TYPE 3 DISTRIBUTION/BEAM SPREAD ROHS COMPLIANT OVERALL DIMENSION 24.4 INCH L X 15 INCH W X 4.5 INCH H REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE INTENSITY 4846 LUMEN COLOR RENDERING INDEX 67 COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 EFFECTIVE PROJECTED A
Datasheet
Description
BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ARM, BRACKET ADAPTER MOUNTING LED LAMP TYPE 50 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 480 V AT 50/60 HZ LAMP/BALLAST VOLTAGE TWIST LOCK PHOTOCELL CONTROL TYPE TYPE 3 DISTRIBUTION/BEAM SPREAD ROHS COMPLIANT OVERALL DIMENSION 24.4 INCH L X 15 INCH W X 4.5 INCH H REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE INTENSITY 4846 LUMEN COLOR RENDERING INDEX 67 COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 EFFECTIVE PROJECTED A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - RWLED3T50/480/PCT4 - RAB Lighting
Northvale, NJ, USA
Area/Roadway Light
RWLED3T50/480/PCT4
Area/Roadway Light RWLED3T50/480/PCT4
BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL ARM, BRACKET ADAPTER MOUNTING LED LAMP TYPE 50 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 480 V AT 50/60 HZ LAMP/BALLAST VOLTAGE TWIST LOCK PHOTOCELL CONTROL TYPE TYPE 3 DISTRIBUTION/BEAM SPREAD ROHS COMPLIANT OVERALL DIMENSION 24.4 INCH L X 15 INCH W X 4.5 INCH H REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE INTENSITY 4846 LUMEN COLOR RENDERING INDEX 67 COLOR TEMPERATURE 5000 K RATED LIFE IN HOUR 100000 EFFECTIVE PROJECTED A
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • ARM, BRACKET ADAPTER MOUNTING
  • LED LAMP TYPE
  • 50 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 480 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
  • TWIST LOCK PHOTOCELL CONTROL TYPE
  • TYPE 3 DISTRIBUTION/BEAM SPREAD
  • ROHS COMPLIANT
  • OVERALL DIMENSION 24.4 INCH L X 15 INCH W X 4.5 INCH H
  • REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE
  • INTENSITY 4846 LUMEN
  • COLOR RENDERING INDEX 67
  • COLOR TEMPERATURE 5000 K
  • RATED LIFE IN HOUR 100000
  • EFFECTIVE PROJECTED A
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number RWLED3T50/480/PCT4
Product Name Area/Roadway Light
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details