BRONZE POLYESTER POWDER COATED FINISH
UL APPROVAL
SLIP FITTER, 2-3/8 INCH TENON MOUNTING
LED LAMP TYPE
150 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
TYPE 2 DISTRIBUTION/BEAM SPREAD
ROHS COMPLIANT
OVERALL DIMENSION 20.8 INCH L X 15 INCH W X 9.5 INCH H
REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE
INTENSITY 14038 LUMEN
COLOR RENDERING INDEX 65
COLOR TEMPERATURE 5000 K
RATED LIFE IN HOUR 100000
EFFECTIVE PROJECTED
RAB Lighting
Done
Datasheet
Description
BRONZE POLYESTER POWDER COATED FINISH
UL APPROVAL
SLIP FITTER, 2-3/8 INCH TENON MOUNTING
LED LAMP TYPE
150 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
TYPE 2 DISTRIBUTION/BEAM SPREAD
ROHS COMPLIANT
OVERALL DIMENSION 20.8 INCH L X 15 INCH W X 9.5 INCH H
REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE
INTENSITY 14038 LUMEN
COLOR RENDERING INDEX 65
COLOR TEMPERATURE 5000 K
RATED LIFE IN HOUR 100000
EFFECTIVE PROJECTED
BRONZE POLYESTER POWDER COATED FINISH
UL APPROVAL
SLIP FITTER, 2-3/8 INCH TENON MOUNTING
LED LAMP TYPE
150 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
TYPE 2 DISTRIBUTION/BEAM SPREAD
ROHS COMPLIANT
OVERALL DIMENSION 20.8 INCH L X 15 INCH W X 9.5 INCH H
REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE
INTENSITY 14038 LUMEN
COLOR RENDERING INDEX 65
COLOR TEMPERATURE 5000 K
RATED LIFE IN HOUR 100000
EFFECTIVE PROJECTED
BRONZE POLYESTER POWDER COATED FINISH
UL APPROVAL
SLIP FITTER, 2-3/8 INCH TENON MOUNTING
LED LAMP TYPE
150 W LAMP WATTAGE
DIE-CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V AT 50/60 HZ LAMP/BALLAST VOLTAGE
TYPE 2 DISTRIBUTION/BEAM SPREAD
ROHS COMPLIANT
OVERALL DIMENSION 20.8 INCH L X 15 INCH W X 9.5 INCH H
REFLECTOR MATERIAL SPECULAR VACUUM METALLIZED POLYCARBONATE