RAB Lighting Lighting Fixture RDLED2S8-WYN-TLB

Description
9 INCH L X 2.9 INCH W X 3.3 INCH H SIZE POLYESTER POWDER COATED FINISH UL APPROVAL IESNA LM-79/80 APPLICABLE STANDARD INDOOR, COMMERCIAL APPLICATION CEILING MOUNTING DOWNLIGHT FIXTURE LED LAMP TYPE 8 W LAMP WATTAGE 120 V AT 50/60 HZ INPUT VOLTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100000 LIFE IN HOUR 647 LUMEN INTENSITY 120 V AT 50/60 HZ LAMP VOLTAGE WET LOCATION AREA CLASSIFICATION 200 MILLIAMPERE LAMP CURRENT ROHS COMPLIANT DIMMER TYPE TRIAC AND ELV TRIM COLOR BLACK SHAPE SQUARE INPUT CURRENT RATING 0.08 AMPERE COLOR RENDERING INDEX 82 COLOR TEMPERATURE 3500 K MAXIMUM AMBIENT TEMPERATURE 55 DEG C MINIMUM OPERATING TEMPERATURE -40 DEG C REFRACTOR TYPE NANOSTRUCTURE
Description
9 INCH L X 2.9 INCH W X 3.3 INCH H SIZE POLYESTER POWDER COATED FINISH UL APPROVAL IESNA LM-79/80 APPLICABLE STANDARD INDOOR, COMMERCIAL APPLICATION CEILING MOUNTING DOWNLIGHT FIXTURE LED LAMP TYPE 8 W LAMP WATTAGE 120 V AT 50/60 HZ INPUT VOLTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100000 LIFE IN HOUR 647 LUMEN INTENSITY 120 V AT 50/60 HZ LAMP VOLTAGE WET LOCATION AREA CLASSIFICATION 200 MILLIAMPERE LAMP CURRENT ROHS COMPLIANT DIMMER TYPE TRIAC AND ELV TRIM COLOR BLACK SHAPE SQUARE INPUT CURRENT RATING 0.08 AMPERE COLOR RENDERING INDEX 82 COLOR TEMPERATURE 3500 K MAXIMUM AMBIENT TEMPERATURE 55 DEG C MINIMUM OPERATING TEMPERATURE -40 DEG C REFRACTOR TYPE NANOSTRUCTURE

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - RDLED2S8-WYN-TLB - RAB Lighting
Northvale, NJ, USA
Lighting Fixture
RDLED2S8-WYN-TLB
Lighting Fixture RDLED2S8-WYN-TLB
9 INCH L X 2.9 INCH W X 3.3 INCH H SIZE POLYESTER POWDER COATED FINISH UL APPROVAL IESNA LM-79/80 APPLICABLE STANDARD INDOOR, COMMERCIAL APPLICATION CEILING MOUNTING DOWNLIGHT FIXTURE LED LAMP TYPE 8 W LAMP WATTAGE 120 V AT 50/60 HZ INPUT VOLTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100000 LIFE IN HOUR 647 LUMEN INTENSITY 120 V AT 50/60 HZ LAMP VOLTAGE WET LOCATION AREA CLASSIFICATION 200 MILLIAMPERE LAMP CURRENT ROHS COMPLIANT DIMMER TYPE TRIAC AND ELV TRIM COLOR BLACK SHAPE SQUARE INPUT CURRENT RATING 0.08 AMPERE COLOR RENDERING INDEX 82 COLOR TEMPERATURE 3500 K MAXIMUM AMBIENT TEMPERATURE 55 DEG C MINIMUM OPERATING TEMPERATURE -40 DEG C REFRACTOR TYPE NANOSTRUCTURE
  • 9 INCH L X 2.9 INCH W X 3.3 INCH H SIZE
  • POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • IESNA LM-79/80 APPLICABLE STANDARD
  • INDOOR, COMMERCIAL APPLICATION
  • CEILING MOUNTING
  • DOWNLIGHT FIXTURE
  • LED LAMP TYPE
  • 8 W LAMP WATTAGE
  • 120 V AT 50/60 HZ INPUT VOLTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 100000 LIFE IN HOUR
  • 647 LUMEN INTENSITY
  • 120 V AT 50/60 HZ LAMP VOLTAGE
  • WET LOCATION AREA CLASSIFICATION
  • 200 MILLIAMPERE LAMP CURRENT
  • ROHS COMPLIANT
  • DIMMER TYPE TRIAC AND ELV
  • TRIM COLOR BLACK
  • SHAPE SQUARE
  • INPUT CURRENT RATING 0.08 AMPERE
  • COLOR RENDERING INDEX 82
  • COLOR TEMPERATURE 3500 K
  • MAXIMUM AMBIENT TEMPERATURE 55 DEG C
  • MINIMUM OPERATING TEMPERATURE -40 DEG C
  • REFRACTOR TYPE NANOSTRUCTURE
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number RDLED2S8-WYN-TLB
Product Name Lighting Fixture
Application Commercial
Fixture Type Ceiling Fixtures; Other; Lighting Fixture
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details