RAB Lighting High/Low Bay Fixture RB6T8HBF

Description
HIGH BAY TYPE WHITE POWDER COATED FINISH 3-1/2 INCH UL, UL (CANADA AND US) APPROVAL CEILING, SURFACE/CHAIN MOUNTING ELECTRONIC, INSTANT START, HPF BALLAST TYPE NO LAMP INCLUDED MEDIUM BASE BI-PIN T8 DOUBLE ENDED FLUORESCENT LAMP TYPE (6) 32 W LAMP WATTAGE HEAVY DUTY 22 GAUGE STEEL HOUSING MATERIAL 120 TO 277 V BALLAST/LINE VOLTAGE BEVEL SEGMENTED ALUMINUM REFLECTOR TYPE APPLICATION DRY LOCATION INITIAL INTENSITY 10784 LUMEN BALLAST INPUT WATTAGE 173 W SIZE 48 INCH L X 16 INCH W WITH Y-HOOK RB MODEL
Datasheet
Description
HIGH BAY TYPE WHITE POWDER COATED FINISH 3-1/2 INCH UL, UL (CANADA AND US) APPROVAL CEILING, SURFACE/CHAIN MOUNTING ELECTRONIC, INSTANT START, HPF BALLAST TYPE NO LAMP INCLUDED MEDIUM BASE BI-PIN T8 DOUBLE ENDED FLUORESCENT LAMP TYPE (6) 32 W LAMP WATTAGE HEAVY DUTY 22 GAUGE STEEL HOUSING MATERIAL 120 TO 277 V BALLAST/LINE VOLTAGE BEVEL SEGMENTED ALUMINUM REFLECTOR TYPE APPLICATION DRY LOCATION INITIAL INTENSITY 10784 LUMEN BALLAST INPUT WATTAGE 173 W SIZE 48 INCH L X 16 INCH W WITH Y-HOOK RB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High/Low Bay Fixture - RB6T8HBF - RAB Lighting
Northvale, NJ, USA
High/Low Bay Fixture
RB6T8HBF
High/Low Bay Fixture RB6T8HBF
HIGH BAY TYPE WHITE POWDER COATED FINISH 3-1/2 INCH UL, UL (CANADA AND US) APPROVAL CEILING, SURFACE/CHAIN MOUNTING ELECTRONIC, INSTANT START, HPF BALLAST TYPE NO LAMP INCLUDED MEDIUM BASE BI-PIN T8 DOUBLE ENDED FLUORESCENT LAMP TYPE (6) 32 W LAMP WATTAGE HEAVY DUTY 22 GAUGE STEEL HOUSING MATERIAL 120 TO 277 V BALLAST/LINE VOLTAGE BEVEL SEGMENTED ALUMINUM REFLECTOR TYPE APPLICATION DRY LOCATION INITIAL INTENSITY 10784 LUMEN BALLAST INPUT WATTAGE 173 W SIZE 48 INCH L X 16 INCH W WITH Y-HOOK RB MODEL
  • HIGH BAY TYPE
  • WHITE POWDER COATED FINISH
  • 3-1/2 INCH
  • UL, UL (CANADA AND US) APPROVAL
  • CEILING, SURFACE/CHAIN MOUNTING
  • ELECTRONIC, INSTANT START, HPF BALLAST TYPE
  • NO LAMP INCLUDED
  • MEDIUM BASE BI-PIN T8 DOUBLE ENDED FLUORESCENT LAMP TYPE
  • (6) 32 W LAMP WATTAGE
  • HEAVY DUTY 22 GAUGE STEEL HOUSING MATERIAL
  • 120 TO 277 V BALLAST/LINE VOLTAGE
  • BEVEL SEGMENTED ALUMINUM REFLECTOR TYPE
  • APPLICATION DRY LOCATION
  • INITIAL INTENSITY 10784 LUMEN
  • BALLAST INPUT WATTAGE 173 W
  • SIZE 48 INCH L X 16 INCH W
  • WITH Y-HOOK
  • RB MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number RB6T8HBF
Product Name High/Low Bay Fixture
Application Industrial
Fixture Type Ceiling Fixtures; Fluorescent Lights
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details