RAB Lighting High/Low Bay Fixture RB6T5

Description
HIGH BAY TYPE WHITE POWDER COATED FINISH 3-1/2 INCH UL, UL (CANADA AND US) APPROVAL CEILING, SURFACE/CHAIN MOUNTING PROGRAMMED START, HPF BALLAST TYPE NO LAMP INCLUDED MINIATURE BASE BI-PIN T5HO FLUORESCENT LAMP TYPE (6) 54 W LAMP WATTAGE HEAVY DUTY 22 GAUGE STEEL HOUSING MATERIAL 120 TO 277 V BALLAST/LINE VOLTAGE BEVEL SEGMENTED ALUMINUM REFLECTOR TYPE APPLICATION DRY LOCATION INITIAL INTENSITY 24008 LUMEN BALLAST INPUT WATTAGE 362 W SIZE 48 INCH L X 16 INCH W WITH Y-HOOK RB MODEL
Datasheet
Description
HIGH BAY TYPE WHITE POWDER COATED FINISH 3-1/2 INCH UL, UL (CANADA AND US) APPROVAL CEILING, SURFACE/CHAIN MOUNTING PROGRAMMED START, HPF BALLAST TYPE NO LAMP INCLUDED MINIATURE BASE BI-PIN T5HO FLUORESCENT LAMP TYPE (6) 54 W LAMP WATTAGE HEAVY DUTY 22 GAUGE STEEL HOUSING MATERIAL 120 TO 277 V BALLAST/LINE VOLTAGE BEVEL SEGMENTED ALUMINUM REFLECTOR TYPE APPLICATION DRY LOCATION INITIAL INTENSITY 24008 LUMEN BALLAST INPUT WATTAGE 362 W SIZE 48 INCH L X 16 INCH W WITH Y-HOOK RB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High/Low Bay Fixture - RB6T5 - RAB Lighting
Northvale, NJ, USA
High/Low Bay Fixture
RB6T5
High/Low Bay Fixture RB6T5
HIGH BAY TYPE WHITE POWDER COATED FINISH 3-1/2 INCH UL, UL (CANADA AND US) APPROVAL CEILING, SURFACE/CHAIN MOUNTING PROGRAMMED START, HPF BALLAST TYPE NO LAMP INCLUDED MINIATURE BASE BI-PIN T5HO FLUORESCENT LAMP TYPE (6) 54 W LAMP WATTAGE HEAVY DUTY 22 GAUGE STEEL HOUSING MATERIAL 120 TO 277 V BALLAST/LINE VOLTAGE BEVEL SEGMENTED ALUMINUM REFLECTOR TYPE APPLICATION DRY LOCATION INITIAL INTENSITY 24008 LUMEN BALLAST INPUT WATTAGE 362 W SIZE 48 INCH L X 16 INCH W WITH Y-HOOK RB MODEL
  • HIGH BAY TYPE
  • WHITE POWDER COATED FINISH
  • 3-1/2 INCH
  • UL, UL (CANADA AND US) APPROVAL
  • CEILING, SURFACE/CHAIN MOUNTING
  • PROGRAMMED START, HPF BALLAST TYPE
  • NO LAMP INCLUDED
  • MINIATURE BASE BI-PIN T5HO FLUORESCENT LAMP TYPE
  • (6) 54 W LAMP WATTAGE
  • HEAVY DUTY 22 GAUGE STEEL HOUSING MATERIAL
  • 120 TO 277 V BALLAST/LINE VOLTAGE
  • BEVEL SEGMENTED ALUMINUM REFLECTOR TYPE
  • APPLICATION DRY LOCATION
  • INITIAL INTENSITY 24008 LUMEN
  • BALLAST INPUT WATTAGE 362 W
  • SIZE 48 INCH L X 16 INCH W
  • WITH Y-HOOK
  • RB MODEL
Supplier's Site Datasheet
Lighting Fixture - 21402434 - Radwell International
Willingboro, NJ, United States
Lighting Fixture
21402434
Lighting Fixture 21402434
LIGHTING FIXTURE, FLUORESCENT/HIGH BAY W/ Y HOOK, 120/208/240 VAC, 1 BALLAST, WHITE FINISH, 6 LAMPS/NOT INCL, STEEL HOUSING, MED BI-PIN SOCKET, ROTARY LOCKING, OPERATES F54T5/HO, PROGRAMMED START METHOD, 48 X 3.5 X 16 IN, DAMP LOCATION RATED/CRI STANDARD. FREE 2 YEAR RADWELL WARRANTY

LIGHTING FIXTURE, FLUORESCENT/HIGH BAY W/ Y HOOK, 120/208/240 VAC, 1 BALLAST, WHITE FINISH, 6 LAMPS/NOT INCL, STEEL HOUSING, MED BI-PIN SOCKET, ROTARY LOCKING, OPERATES F54T5/HO, PROGRAMMED START METHOD, 48 X 3.5 X 16 IN, DAMP LOCATION RATED/CRI STANDARD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RAB Lighting Radwell International
Product Category Lighting Fixtures Lighting Fixtures
Product Number RB6T5 21402434
Product Name High/Low Bay Fixture Lighting Fixture
Application Industrial
Fixture Type Ceiling Fixtures; Fluorescent Lights
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details