RAB Lighting Floodlight Fixture R90MW

Description
2-1/2 INCH DIA X 4-3/8 INCH D SIZE WHITE EPOXY POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING NO LAMP INCLUDED PAR38 MEDIUM BASE INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL APPLICATION WET LOCATION WITH EXTERNALLY MOLDED SILICON GASKET
Datasheet
Description
2-1/2 INCH DIA X 4-3/8 INCH D SIZE WHITE EPOXY POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING NO LAMP INCLUDED PAR38 MEDIUM BASE INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL APPLICATION WET LOCATION WITH EXTERNALLY MOLDED SILICON GASKET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - R90MW - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
R90MW
Floodlight Fixture R90MW
2-1/2 INCH DIA X 4-3/8 INCH D SIZE WHITE EPOXY POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING NO LAMP INCLUDED PAR38 MEDIUM BASE INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL APPLICATION WET LOCATION WITH EXTERNALLY MOLDED SILICON GASKET
  • 2-1/2 INCH DIA X 4-3/8 INCH D SIZE
  • WHITE EPOXY POWDER COATED FINISH
  • UL, UL (CANADA AND US) APPROVAL
  • 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING
  • NO LAMP INCLUDED
  • PAR38 MEDIUM BASE INCANDESCENT LAMP TYPE
  • 150 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • APPLICATION WET LOCATION
  • WITH EXTERNALLY MOLDED SILICON GASKET
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number R90MW
Product Name Floodlight Fixture
Application Security
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details