RAB Lighting Floodlight Fixture QF200FW

Description
5-1/2 INCH W X 6 INCH H SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING YES LAMP INCLUDED T3 DOUBLE ENDED BASE QUARTZ HALOGEN LAMP TYPE 200 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 130 V LAMP/BALLAST VOLTAGE CURVE[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 3600 LUMEN BALLAST INPUT WATTAGE 200 W LENS MATERIAL 5 MM THK THERMAL TEMPERED SHOCK RESISTANT GLASS REFLECTOR MATERIAL SEMI SPECULAR ANODIZED ALUMINUM QF MODEL
Datasheet
Description
5-1/2 INCH W X 6 INCH H SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING YES LAMP INCLUDED T3 DOUBLE ENDED BASE QUARTZ HALOGEN LAMP TYPE 200 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 130 V LAMP/BALLAST VOLTAGE CURVE[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 3600 LUMEN BALLAST INPUT WATTAGE 200 W LENS MATERIAL 5 MM THK THERMAL TEMPERED SHOCK RESISTANT GLASS REFLECTOR MATERIAL SEMI SPECULAR ANODIZED ALUMINUM QF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - QF200FW - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
QF200FW
Floodlight Fixture QF200FW
5-1/2 INCH W X 6 INCH H SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING YES LAMP INCLUDED T3 DOUBLE ENDED BASE QUARTZ HALOGEN LAMP TYPE 200 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 130 V LAMP/BALLAST VOLTAGE CURVE[R] BRAND APPLICATION WET LOCATION INITIAL INTENSITY 3600 LUMEN BALLAST INPUT WATTAGE 200 W LENS MATERIAL 5 MM THK THERMAL TEMPERED SHOCK RESISTANT GLASS REFLECTOR MATERIAL SEMI SPECULAR ANODIZED ALUMINUM QF MODEL
  • 5-1/2 INCH W X 6 INCH H SIZE
  • CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH
  • UL, UL (CANADA AND US) APPROVAL
  • 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING
  • YES LAMP INCLUDED
  • T3 DOUBLE ENDED BASE QUARTZ HALOGEN LAMP TYPE
  • 200 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 130 V LAMP/BALLAST VOLTAGE
  • CURVE[R] BRAND
  • APPLICATION WET LOCATION
  • INITIAL INTENSITY 3600 LUMEN
  • BALLAST INPUT WATTAGE 200 W
  • LENS MATERIAL 5 MM THK THERMAL TEMPERED SHOCK RESISTANT GLASS
  • REFLECTOR MATERIAL SEMI SPECULAR ANODIZED ALUMINUM
  • QF MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number QF200FW
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type Halogen
Features Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details