RAB Lighting Floodlight Fixture QB1W

Description
3-1/2 INCH DIA X 5 INCH L SIZE WHITE POWDER COATED FINISH UL APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING YES LAMP INCLUDED GY8 BI-PIN BASE T4 QUARTZ HALOGEN LAMP TYPE 75 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION INITIAL INTENSITY 1500 LUMEN LENS MATERIAL TEMPERED GLASS REFLECTOR MATERIAL SEMI SPECULAR ANODIZED ALUMINUM QB MODEL
Datasheet
Description
3-1/2 INCH DIA X 5 INCH L SIZE WHITE POWDER COATED FINISH UL APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING YES LAMP INCLUDED GY8 BI-PIN BASE T4 QUARTZ HALOGEN LAMP TYPE 75 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION INITIAL INTENSITY 1500 LUMEN LENS MATERIAL TEMPERED GLASS REFLECTOR MATERIAL SEMI SPECULAR ANODIZED ALUMINUM QB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - QB1W - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
QB1W
Floodlight Fixture QB1W
3-1/2 INCH DIA X 5 INCH L SIZE WHITE POWDER COATED FINISH UL APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING YES LAMP INCLUDED GY8 BI-PIN BASE T4 QUARTZ HALOGEN LAMP TYPE 75 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION INITIAL INTENSITY 1500 LUMEN LENS MATERIAL TEMPERED GLASS REFLECTOR MATERIAL SEMI SPECULAR ANODIZED ALUMINUM QB MODEL
  • 3-1/2 INCH DIA X 5 INCH L SIZE
  • WHITE POWDER COATED FINISH
  • UL APPROVAL
  • 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING
  • YES LAMP INCLUDED
  • GY8 BI-PIN BASE T4 QUARTZ HALOGEN LAMP TYPE
  • 75 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • APPLICATION WET LOCATION
  • INITIAL INTENSITY 1500 LUMEN
  • LENS MATERIAL TEMPERED GLASS
  • REFLECTOR MATERIAL SEMI SPECULAR ANODIZED ALUMINUM
  • QB MODEL
Supplier's Site Datasheet
Lighting Fixture - 15764395 - Radwell International
Willingboro, NJ, United States
Lighting Fixture
15764395
Lighting Fixture 15764395
DISCONTINUED BY MANUFACTURER, FLOOD LIGHT, QUARTZ BULLET, 75 W, 120 V. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, FLOOD LIGHT, QUARTZ BULLET, 75 W, 120 V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Lighting Fixture -  - Radwell International
Willingboro, NJ, United States
Lighting Fixture
Lighting Fixture
RAB LIGHTING Lighting QB1W

RAB LIGHTING Lighting QB1W

Supplier's Site

Technical Specifications

  RAB Lighting Radwell International
Product Category Lighting Fixtures Lighting Fixtures
Product Number QB1W 15764395
Product Name Floodlight Fixture Lighting Fixture
Application Security
Fixture Type Flood Lights
Lamp Type Halogen
Features Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details