RAB Lighting Floodlight Fixture QB1VG

Description
3-1/2 INCH DIA X 5 INCH L SIZE VERDE GREEN POWDER COATED FINISH UL APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING YES LAMP INCLUDED GY8 BI-PIN BASE T4 QUARTZ HALOGEN LAMP TYPE 75 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION INITIAL INTENSITY 1500 LUMEN LENS MATERIAL TEMPERED GLASS REFLECTOR MATERIAL SEMI SPECULAR ANODIZED ALUMINUM QB MODEL
Datasheet
Description
3-1/2 INCH DIA X 5 INCH L SIZE VERDE GREEN POWDER COATED FINISH UL APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING YES LAMP INCLUDED GY8 BI-PIN BASE T4 QUARTZ HALOGEN LAMP TYPE 75 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION INITIAL INTENSITY 1500 LUMEN LENS MATERIAL TEMPERED GLASS REFLECTOR MATERIAL SEMI SPECULAR ANODIZED ALUMINUM QB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - QB1VG - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
QB1VG
Floodlight Fixture QB1VG
3-1/2 INCH DIA X 5 INCH L SIZE VERDE GREEN POWDER COATED FINISH UL APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING YES LAMP INCLUDED GY8 BI-PIN BASE T4 QUARTZ HALOGEN LAMP TYPE 75 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION INITIAL INTENSITY 1500 LUMEN LENS MATERIAL TEMPERED GLASS REFLECTOR MATERIAL SEMI SPECULAR ANODIZED ALUMINUM QB MODEL
  • 3-1/2 INCH DIA X 5 INCH L SIZE
  • VERDE GREEN POWDER COATED FINISH
  • UL APPROVAL
  • 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING
  • YES LAMP INCLUDED
  • GY8 BI-PIN BASE T4 QUARTZ HALOGEN LAMP TYPE
  • 75 W LAMP WATTAGE
  • PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • APPLICATION WET LOCATION
  • INITIAL INTENSITY 1500 LUMEN
  • LENS MATERIAL TEMPERED GLASS
  • REFLECTOR MATERIAL SEMI SPECULAR ANODIZED ALUMINUM
  • QB MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number QB1VG
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights
Lamp Type Halogen
Features Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2318162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details