RAB Lighting Lighting Fixture PRT42W

Description
13-15/16 INCH L X 13-15/16 INCH W X 5-3/4 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL ANSI C78.377 APPLICABLE STANDARD WET LOCATION APPLICATION PENDANT/SURFACE MOUNTING IP66 ENCLOSURE LED LAMP TYPE 42 W LAMP WATTAGE 120/208/240/277 V AT 50/60 HZ INPUT VOLTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100000 LIFE IN HOUR SPECULAR POLYCARBONATE REFLECTOR TYPE 4833 LUMEN INTENSITY SPECULAR POLYCARBONATE REFLECTOR TYPE 0.36/0.19/0.18/0.17 AMPERE LAMP CURRENT GASKET MATERIAL HIGH TEMPERATURE SILICONE COLOR TEMPERATURE 5000 K (COOL) COLOR RENDERING INDEX 74 CONSTRUCTIONAL FEATURE VANDAL RESISTANT
Description
13-15/16 INCH L X 13-15/16 INCH W X 5-3/4 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL ANSI C78.377 APPLICABLE STANDARD WET LOCATION APPLICATION PENDANT/SURFACE MOUNTING IP66 ENCLOSURE LED LAMP TYPE 42 W LAMP WATTAGE 120/208/240/277 V AT 50/60 HZ INPUT VOLTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100000 LIFE IN HOUR SPECULAR POLYCARBONATE REFLECTOR TYPE 4833 LUMEN INTENSITY SPECULAR POLYCARBONATE REFLECTOR TYPE 0.36/0.19/0.18/0.17 AMPERE LAMP CURRENT GASKET MATERIAL HIGH TEMPERATURE SILICONE COLOR TEMPERATURE 5000 K (COOL) COLOR RENDERING INDEX 74 CONSTRUCTIONAL FEATURE VANDAL RESISTANT

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - PRT42W - RAB Lighting
Northvale, NJ, USA
Lighting Fixture
PRT42W
Lighting Fixture PRT42W
13-15/16 INCH L X 13-15/16 INCH W X 5-3/4 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL APPROVAL ANSI C78.377 APPLICABLE STANDARD WET LOCATION APPLICATION PENDANT/SURFACE MOUNTING IP66 ENCLOSURE LED LAMP TYPE 42 W LAMP WATTAGE 120/208/240/277 V AT 50/60 HZ INPUT VOLTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 100000 LIFE IN HOUR SPECULAR POLYCARBONATE REFLECTOR TYPE 4833 LUMEN INTENSITY SPECULAR POLYCARBONATE REFLECTOR TYPE 0.36/0.19/0.18/0.17 AMPERE LAMP CURRENT GASKET MATERIAL HIGH TEMPERATURE SILICONE COLOR TEMPERATURE 5000 K (COOL) COLOR RENDERING INDEX 74 CONSTRUCTIONAL FEATURE VANDAL RESISTANT
  • 13-15/16 INCH L X 13-15/16 INCH W X 5-3/4 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL APPROVAL
  • ANSI C78.377 APPLICABLE STANDARD
  • WET LOCATION APPLICATION
  • PENDANT/SURFACE MOUNTING
  • IP66 ENCLOSURE
  • LED LAMP TYPE
  • 42 W LAMP WATTAGE
  • 120/208/240/277 V AT 50/60 HZ INPUT VOLTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 100000 LIFE IN HOUR
  • SPECULAR POLYCARBONATE REFLECTOR TYPE
  • 4833 LUMEN INTENSITY
  • SPECULAR POLYCARBONATE REFLECTOR TYPE
  • 0.36/0.19/0.18/0.17 AMPERE LAMP CURRENT
  • GASKET MATERIAL HIGH TEMPERATURE SILICONE
  • COLOR TEMPERATURE 5000 K (COOL)
  • COLOR RENDERING INDEX 74
  • CONSTRUCTIONAL FEATURE VANDAL RESISTANT
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number PRT42W
Product Name Lighting Fixture
Application Wet Location
Fixture Type Other; Lighting Fixture
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details