RAB Lighting Close to Ceiling Lighting Fixture PRT30W

Description
DIE-CAST ALUMINUM MATERIAL WHITE POLYESTER POWDER COATED FINISH 13-15/16 INCH 3-5/8 INCH 30 W WATTAGE LED LAMP TYPE ROHS COMPLIANT VOLTAGE RATING 120/208/240/277 V LAMP INTENSITY 3455 LUMEN COLOR RENDERING INDEX 74 COLOR TEMPERATURE 5000 K MOUNTING TYPE PENDANT/SURFACE LENS MATERIAL VANDAL-RESISTANT POLYCARBONATE ENCLOSURE TYPE IP66
Description
DIE-CAST ALUMINUM MATERIAL WHITE POLYESTER POWDER COATED FINISH 13-15/16 INCH 3-5/8 INCH 30 W WATTAGE LED LAMP TYPE ROHS COMPLIANT VOLTAGE RATING 120/208/240/277 V LAMP INTENSITY 3455 LUMEN COLOR RENDERING INDEX 74 COLOR TEMPERATURE 5000 K MOUNTING TYPE PENDANT/SURFACE LENS MATERIAL VANDAL-RESISTANT POLYCARBONATE ENCLOSURE TYPE IP66

Suppliers

Company
Product
Description
Supplier Links
Close to Ceiling Lighting Fixture - PRT30W - RAB Lighting
Northvale, NJ, USA
Close to Ceiling Lighting Fixture
PRT30W
Close to Ceiling Lighting Fixture PRT30W
DIE-CAST ALUMINUM MATERIAL WHITE POLYESTER POWDER COATED FINISH 13-15/16 INCH 3-5/8 INCH 30 W WATTAGE LED LAMP TYPE ROHS COMPLIANT VOLTAGE RATING 120/208/240/277 V LAMP INTENSITY 3455 LUMEN COLOR RENDERING INDEX 74 COLOR TEMPERATURE 5000 K MOUNTING TYPE PENDANT/SURFACE LENS MATERIAL VANDAL-RESISTANT POLYCARBONATE ENCLOSURE TYPE IP66
  • DIE-CAST ALUMINUM MATERIAL
  • WHITE POLYESTER POWDER COATED FINISH
  • 13-15/16 INCH
  • 3-5/8 INCH
  • 30 W WATTAGE
  • LED LAMP TYPE
  • ROHS COMPLIANT
  • VOLTAGE RATING 120/208/240/277 V
  • LAMP INTENSITY 3455 LUMEN
  • COLOR RENDERING INDEX 74
  • COLOR TEMPERATURE 5000 K
  • MOUNTING TYPE PENDANT/SURFACE
  • LENS MATERIAL VANDAL-RESISTANT POLYCARBONATE
  • ENCLOSURE TYPE IP66
Supplier's Site

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number PRT30W
Product Name Close to Ceiling Lighting Fixture
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details