RAB Lighting Floodlight Fixture PLF13

Description
8-5/8 INCH W X 4 INCH D X 4-5/8 INCH H SIZE BRONZE FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH THREADED SWIVEL ARM, STAINLESS STEEL SCREW MOUNTING NPF BALLAST TYPE YES LAMP INCLUDED GX23 BASE TWIN TUBE COMPACT FLUORESCENT LAMP TYPE 13 W LAMP WATTAGE CORROSIONPROOF AND VANDAL RESISTANT POLYCARBONATE HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION INITIAL INTENSITY 900 LUMEN REFLECTOR MATERIAL ANODIZED ALUMINUM MOUNTING TYPE SIDE WALL PLF MODEL
Datasheet
Description
8-5/8 INCH W X 4 INCH D X 4-5/8 INCH H SIZE BRONZE FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH THREADED SWIVEL ARM, STAINLESS STEEL SCREW MOUNTING NPF BALLAST TYPE YES LAMP INCLUDED GX23 BASE TWIN TUBE COMPACT FLUORESCENT LAMP TYPE 13 W LAMP WATTAGE CORROSIONPROOF AND VANDAL RESISTANT POLYCARBONATE HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION INITIAL INTENSITY 900 LUMEN REFLECTOR MATERIAL ANODIZED ALUMINUM MOUNTING TYPE SIDE WALL PLF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - PLF13 - RAB Lighting
Northvale, NJ, USA
Floodlight Fixture
PLF13
Floodlight Fixture PLF13
8-5/8 INCH W X 4 INCH D X 4-5/8 INCH H SIZE BRONZE FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH THREADED SWIVEL ARM, STAINLESS STEEL SCREW MOUNTING NPF BALLAST TYPE YES LAMP INCLUDED GX23 BASE TWIN TUBE COMPACT FLUORESCENT LAMP TYPE 13 W LAMP WATTAGE CORROSIONPROOF AND VANDAL RESISTANT POLYCARBONATE HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION INITIAL INTENSITY 900 LUMEN REFLECTOR MATERIAL ANODIZED ALUMINUM MOUNTING TYPE SIDE WALL PLF MODEL
  • 8-5/8 INCH W X 4 INCH D X 4-5/8 INCH H SIZE
  • BRONZE FINISH
  • UL, UL (CANADA AND US) APPROVAL
  • 1/2 INCH THREADED SWIVEL ARM, STAINLESS STEEL SCREW MOUNTING
  • NPF BALLAST TYPE
  • YES LAMP INCLUDED
  • GX23 BASE TWIN TUBE COMPACT FLUORESCENT LAMP TYPE
  • 13 W LAMP WATTAGE
  • CORROSIONPROOF AND VANDAL RESISTANT POLYCARBONATE HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • APPLICATION WET LOCATION
  • INITIAL INTENSITY 900 LUMEN
  • REFLECTOR MATERIAL ANODIZED ALUMINUM
  • MOUNTING TYPE SIDE WALL
  • PLF MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Lighting Fixtures
Product Number PLF13
Product Name Floodlight Fixture
Application Security
Fixture Type Flood Lights; Fluorescent Lights
Lamp Type Fluorescent
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details